Visual Sound, Inc. 35 W Audio Power Amplifier with Power Supply FP-PA35A

Description
RDL, Radio Design Labs The FP-PA35A is the ideal choice in many applications where multiple 25 V, 70 V or 100 V speakers in a zone need to be powered from a single audio power amplifier. 35 Watts RMS Constant Voltage Amplifier 25 V, 70 V or 100 V Output Automatic Energy-Saving Sleep Mode Selectable Sleep Delay: Off, 5, 15, 25 Minutes Input / Output Terminal Block Connections Line Level Balanced or Unbalanced Input Compressor/Limiter Controls Clipping LED to Indicate Audio Compression Threshold Compressor Produces Maximized Average Output Power Audio Quality Superior to Standard Amplifiers Ultra-compact All Metal Construction High-Efficiency Class D Operation Thermal and Short-Circuit Protection
Description
RDL, Radio Design Labs The FP-PA35A is the ideal choice in many applications where multiple 25 V, 70 V or 100 V speakers in a zone need to be powered from a single audio power amplifier. 35 Watts RMS Constant Voltage Amplifier 25 V, 70 V or 100 V Output Automatic Energy-Saving Sleep Mode Selectable Sleep Delay: Off, 5, 15, 25 Minutes Input / Output Terminal Block Connections Line Level Balanced or Unbalanced Input Compressor/Limiter Controls Clipping LED to Indicate Audio Compression Threshold Compressor Produces Maximized Average Output Power Audio Quality Superior to Standard Amplifiers Ultra-compact All Metal Construction High-Efficiency Class D Operation Thermal and Short-Circuit Protection

Suppliers

Company
Product
Description
Supplier Links
35 W Audio Power Amplifier with Power Supply - FP-PA35A - Visual Sound, Inc.
Broomall, PA, USA
35 W Audio Power Amplifier with Power Supply
FP-PA35A
35 W Audio Power Amplifier with Power Supply FP-PA35A
RDL, Radio Design Labs The FP-PA35A is the ideal choice in many applications where multiple 25 V, 70 V or 100 V speakers in a zone need to be powered from a single audio power amplifier. 35 Watts RMS Constant Voltage Amplifier 25 V, 70 V or 100 V Output Automatic Energy-Saving Sleep Mode Selectable Sleep Delay: Off, 5, 15, 25 Minutes Input / Output Terminal Block Connections Line Level Balanced or Unbalanced Input Compressor/Limiter Controls Clipping LED to Indicate Audio Compression Threshold Compressor Produces Maximized Average Output Power Audio Quality Superior to Standard Amplifiers Ultra-compact All Metal Construction High-Efficiency Class D Operation Thermal and Short-Circuit Protection

RDL, Radio Design Labs

The FP-PA35A is the ideal choice in many applications where multiple 25 V, 70 V or 100 V speakers in a zone need to be powered from a single audio power amplifier.

  • 35 Watts RMS Constant Voltage Amplifier
  • 25 V, 70 V or 100 V Output
  • Automatic Energy-Saving Sleep Mode
  • Selectable Sleep Delay: Off, 5, 15, 25 Minutes
  • Input / Output Terminal Block Connections
  • Line Level Balanced or Unbalanced Input
  • Compressor/Limiter Controls Clipping
  • LED to Indicate Audio Compression Threshold
  • Compressor Produces Maximized Average Output Power
  • Audio Quality Superior to Standard Amplifiers
  • Ultra-compact All Metal Construction
  • High-Efficiency Class D Operation
  • Thermal and Short-Circuit Protection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP-PA35A
Product Name 35 W Audio Power Amplifier with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details