Visual Sound, Inc. Dual Mic Phantom Adapter 12, 24, 48 V - XLR FP-MPA2

Description
RDL, Radio Design Labs The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks. The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks. The microphone is connected to the module through the female XLR jack. The selected phantom voltage is applied to this jack. The microphone signal output is available on a male XLR. Phantom is blocked from this output jack. The phantom voltage is individually selectable for each input. A three position switch is provided for choosing 12 Vdc, 24 Vdc or 48 Vdc. Some microphones operating on 24 Vdc phantom perform optimally with higher value buildout resistances. For these particular 24 Vdc powered microphones, a second switch is provided to select the optimum current. The appropriate voltages are generated through a low-noise dc-dc converter and regulator circuits. Each phantom output is short-circuit protected. The FP-MPA2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. The location of the input/output jacks permits high-density mounting against flat surfaces while maintaining accessibility to the connectors. Installations requiring multiple FP-MPA2s are ideally designed using FP-MPA2s affixed to rack sides, or by mounting them to either the front or rear rack rails using the RDL FP-RRA. Phantom Adapter for Two Mics Selectable Phantom Voltage 12V, 24V, 48V Phantom Selectable Current for 24V Mics All Standard Buildout Resistances Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks. The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks. The microphone is connected to the module through the female XLR jack. The selected phantom voltage is applied to this jack. The microphone signal output is available on a male XLR. Phantom is blocked from this output jack. The phantom voltage is individually selectable for each input. A three position switch is provided for choosing 12 Vdc, 24 Vdc or 48 Vdc. Some microphones operating on 24 Vdc phantom perform optimally with higher value buildout resistances. For these particular 24 Vdc powered microphones, a second switch is provided to select the optimum current. The appropriate voltages are generated through a low-noise dc-dc converter and regulator circuits. Each phantom output is short-circuit protected. The FP-MPA2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. The location of the input/output jacks permits high-density mounting against flat surfaces while maintaining accessibility to the connectors. Installations requiring multiple FP-MPA2s are ideally designed using FP-MPA2s affixed to rack sides, or by mounting them to either the front or rear rack rails using the RDL FP-RRA. Phantom Adapter for Two Mics Selectable Phantom Voltage 12V, 24V, 48V Phantom Selectable Current for 24V Mics All Standard Buildout Resistances Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
Dual Mic Phantom Adapter 12, 24, 48 V - XLR - FP-MPA2 - Visual Sound, Inc.
Broomall, PA, USA
Dual Mic Phantom Adapter 12, 24, 48 V - XLR
FP-MPA2
Dual Mic Phantom Adapter 12, 24, 48 V - XLR FP-MPA2
RDL, Radio Design Labs The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks. The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks. The microphone is connected to the module through the female XLR jack. The selected phantom voltage is applied to this jack. The microphone signal output is available on a male XLR. Phantom is blocked from this output jack. The phantom voltage is individually selectable for each input. A three position switch is provided for choosing 12 Vdc, 24 Vdc or 48 Vdc. Some microphones operating on 24 Vdc phantom perform optimally with higher value buildout resistances. For these particular 24 Vdc powered microphones, a second switch is provided to select the optimum current. The appropriate voltages are generated through a low-noise dc-dc converter and regulator circuits. Each phantom output is short-circuit protected. The FP-MPA2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. The location of the input/output jacks permits high-density mounting against flat surfaces while maintaining accessibility to the connectors. Installations requiring multiple FP-MPA2s are ideally designed using FP-MPA2s affixed to rack sides, or by mounting them to either the front or rear rack rails using the RDL FP-RRA. Phantom Adapter for Two Mics Selectable Phantom Voltage 12V, 24V, 48V Phantom Selectable Current for 24V Mics All Standard Buildout Resistances Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones. Two identical circuits are provided, with connections through XLR jacks.

The FP-MPA2 is the ideal choice in any applications where phantom power needs to be provided to powered microphones.
Two identical circuits are provided, with connections through XLR jacks. The microphone is connected to the module through the female XLR jack. The selected phantom voltage is applied to this jack. The microphone signal output is available on a male XLR. Phantom is blocked from this output jack. The phantom voltage is individually selectable for each input. A three position switch is provided for choosing 12 Vdc, 24 Vdc or 48 Vdc. Some microphones operating on 24 Vdc phantom perform optimally with higher value buildout resistances. For these particular 24 Vdc powered microphones, a second switch is provided to select the optimum current. The appropriate voltages are generated through a low-noise dc-dc converter and regulator circuits. Each phantom output is short-circuit protected.
The FP-MPA2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. The location of the input/output jacks permits high-density mounting against flat surfaces while maintaining accessibility to the connectors. Installations requiring multiple FP-MPA2s are ideally designed using FP-MPA2s affixed to rack sides, or by mounting them to either the front or rear rack rails using the RDL FP-RRA.

  • Phantom Adapter for Two Mics
  • Selectable Phantom Voltage
  • 12V, 24V, 48V Phantom
  • Selectable Current for 24V Mics
  • All Standard Buildout Resistances
  • Ultra-Compact All Metal Construction
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number FP-MPA2
Product Name Dual Mic Phantom Adapter 12, 24, 48 V - XLR
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2875406 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1210-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details