Visual Sound, Inc. 12 Vdc to 24 Vdc Converter FP-DCC1

Description
RDL, Radio Design Labs The FP-DCC1 is the ideal choice in many applications where audio or video modules need to be powered from a 12 Vdc source. Ground-referenced RDL modules may be operated from one of the FP-DCC1's two outputs. One is a high current output providing 400 mA @ 24 Vdc intended to power multiple modules (see RDL ST-PD5 Power Supply Distributor for multiple module installations) or RDL audio power amplifiers (such as ST-PA2 or ST-PA6). A second low noise output is heavily filtered and provides 50 mA @ 24 Vdc specifically to power microphone level high gain modules, such as microphone preamplifiers. Both outputs may be used simultaneously. The FP-DCC1 outputs are regulated to provide 24 Vdc for input voltages normally encountered in 12 Vdc battery circuits. If voltage in excess of 15 Vdc (possible if a vehicle's regulator should fail) is connected to the FP-DCC1 input, the module protects itself by shutting down its internal circuitry and illuminating the INPUT OVERVOLTAGE LED. The FP-DCC1 input and outputs are protected against excessive currents and reverse voltages. The FP-DCC1 is not intended to power floating (bipolar) modules. 24 Vdc Power from 12 Vdc Source Mobile Powering of 24 Vdc Modules 24 Vdc Ground-Referenced Power Output Separate High-Current and Low-Noise Outputs Terminal Block and DC Jack Outputs Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-DCC1 is the ideal choice in many applications where audio or video modules need to be powered from a 12 Vdc source. Ground-referenced RDL modules may be operated from one of the FP-DCC1's two outputs. One is a high current output providing 400 mA @ 24 Vdc intended to power multiple modules (see RDL ST-PD5 Power Supply Distributor for multiple module installations) or RDL audio power amplifiers (such as ST-PA2 or ST-PA6). A second low noise output is heavily filtered and provides 50 mA @ 24 Vdc specifically to power microphone level high gain modules, such as microphone preamplifiers. Both outputs may be used simultaneously. The FP-DCC1 outputs are regulated to provide 24 Vdc for input voltages normally encountered in 12 Vdc battery circuits. If voltage in excess of 15 Vdc (possible if a vehicle's regulator should fail) is connected to the FP-DCC1 input, the module protects itself by shutting down its internal circuitry and illuminating the INPUT OVERVOLTAGE LED. The FP-DCC1 input and outputs are protected against excessive currents and reverse voltages. The FP-DCC1 is not intended to power floating (bipolar) modules. 24 Vdc Power from 12 Vdc Source Mobile Powering of 24 Vdc Modules 24 Vdc Ground-Referenced Power Output Separate High-Current and Low-Noise Outputs Terminal Block and DC Jack Outputs Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
12 Vdc to 24 Vdc Converter - FP-DCC1 - Visual Sound, Inc.
Broomall, PA, USA
12 Vdc to 24 Vdc Converter
FP-DCC1
12 Vdc to 24 Vdc Converter FP-DCC1
RDL, Radio Design Labs The FP-DCC1 is the ideal choice in many applications where audio or video modules need to be powered from a 12 Vdc source. Ground-referenced RDL modules may be operated from one of the FP-DCC1's two outputs. One is a high current output providing 400 mA @ 24 Vdc intended to power multiple modules (see RDL ST-PD5 Power Supply Distributor for multiple module installations) or RDL audio power amplifiers (such as ST-PA2 or ST-PA6). A second low noise output is heavily filtered and provides 50 mA @ 24 Vdc specifically to power microphone level high gain modules, such as microphone preamplifiers. Both outputs may be used simultaneously. The FP-DCC1 outputs are regulated to provide 24 Vdc for input voltages normally encountered in 12 Vdc battery circuits. If voltage in excess of 15 Vdc (possible if a vehicle's regulator should fail) is connected to the FP-DCC1 input, the module protects itself by shutting down its internal circuitry and illuminating the INPUT OVERVOLTAGE LED. The FP-DCC1 input and outputs are protected against excessive currents and reverse voltages. The FP-DCC1 is not intended to power floating (bipolar) modules. 24 Vdc Power from 12 Vdc Source Mobile Powering of 24 Vdc Modules 24 Vdc Ground-Referenced Power Output Separate High-Current and Low-Noise Outputs Terminal Block and DC Jack Outputs Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-DCC1 is the ideal choice in many applications where audio or video modules need to be powered from a 12 Vdc source. Ground-referenced RDL modules may be operated from one of the FP-DCC1's two outputs. One is a high current output providing 400 mA @ 24 Vdc intended to power multiple modules (see RDL ST-PD5 Power Supply Distributor for multiple module installations) or RDL audio power amplifiers (such as ST-PA2 or ST-PA6). A second low noise output is heavily filtered and provides 50 mA @ 24 Vdc specifically to power microphone level high gain modules, such as microphone preamplifiers. Both outputs may be used simultaneously.
The FP-DCC1 outputs are regulated to provide 24 Vdc for input voltages normally encountered in 12 Vdc battery circuits. If voltage in excess of 15 Vdc (possible if a vehicle's regulator should fail) is connected to the FP-DCC1 input, the module protects itself by shutting down its internal circuitry and illuminating the INPUT OVERVOLTAGE LED. The FP-DCC1 input and outputs are protected against excessive currents and reverse voltages. The FP-DCC1 is not intended to power floating (bipolar) modules.

  • 24 Vdc Power from 12 Vdc Source
  • Mobile Powering of 24 Vdc Modules
  • 24 Vdc Ground-Referenced Power Output
  • Separate High-Current and Low-Noise Outputs
  • Terminal Block and DC Jack Outputs
  • Ultra-Compact All Metal Construction
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number FP-DCC1
Product Name 12 Vdc to 24 Vdc Converter
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 8694993 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details