Visual Sound, Inc. Balanced to Unbalanced Converter - 2 channel FP-BUC2

Description
RDL, Radio Design Labs The FP-BUC2 is the ideal choice for connectorized conversion from balanced to unbalanced audio. This module features two identical active (transformerless) channels. Gold contact XLR jacks are utilized for the balanced input channels. Each output is unbalanced, connected through a gold-plated phono jack. A level trim potentiometer is provided for each channel. The FP-BUC2 circuitry features low-noise, low-distortion and excellent headroom and crosstalk performance and the superior audio clarity for which RDL products are known. The FP-BUC2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. Stereo Balanced to Unbalanced Audio Conversion Connectorized Audio Converter Output Level Trim Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-BUC2 is the ideal choice for connectorized conversion from balanced to unbalanced audio. This module features two identical active (transformerless) channels. Gold contact XLR jacks are utilized for the balanced input channels. Each output is unbalanced, connected through a gold-plated phono jack. A level trim potentiometer is provided for each channel. The FP-BUC2 circuitry features low-noise, low-distortion and excellent headroom and crosstalk performance and the superior audio clarity for which RDL products are known. The FP-BUC2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. Stereo Balanced to Unbalanced Audio Conversion Connectorized Audio Converter Output Level Trim Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
Balanced to Unbalanced Converter - 2 channel - FP-BUC2 - Visual Sound, Inc.
Broomall, PA, USA
Balanced to Unbalanced Converter - 2 channel
FP-BUC2
Balanced to Unbalanced Converter - 2 channel FP-BUC2
RDL, Radio Design Labs The FP-BUC2 is the ideal choice for connectorized conversion from balanced to unbalanced audio. This module features two identical active (transformerless) channels. Gold contact XLR jacks are utilized for the balanced input channels. Each output is unbalanced, connected through a gold-plated phono jack. A level trim potentiometer is provided for each channel. The FP-BUC2 circuitry features low-noise, low-distortion and excellent headroom and crosstalk performance and the superior audio clarity for which RDL products are known. The FP-BUC2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks. Stereo Balanced to Unbalanced Audio Conversion Connectorized Audio Converter Output Level Trim Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-BUC2 is the ideal choice for connectorized conversion from balanced to unbalanced audio. This module features two identical active (transformerless) channels. Gold contact XLR jacks are utilized for the balanced input channels. Each output is unbalanced, connected through a gold-plated phono jack. A level trim potentiometer is provided for each channel.
The FP-BUC2 circuitry features low-noise, low-distortion and excellent headroom and crosstalk performance and the superior audio clarity for which RDL products are known. The FP-BUC2's low profile and compact size permit mounting in confined spaces and in various locations in equipment racks.

  • Stereo Balanced to Unbalanced Audio Conversion
  • Connectorized Audio Converter
  • Output Level Trim
  • Low-Noise and Low-Distortion Conversion
  • Cabinet, Shelf or Rack Mounting
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number FP-BUC2
Product Name Balanced to Unbalanced Converter - 2 channel
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details