Visual Sound, Inc. 2 Channel Dedicated Touring Amplifier FP 7000

Description
Lab.gruppen The FP 7000 is the sister amplifier to the flagship FP 13000 model in the FP+ Series. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD output stage, an amplifier topology that approaches the exceptional efficiency of class D while retaining the sonic purity of proven class AB designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000. Unprecedented power density: higher output, less size and weight Proven reliability in extreme touring conditions Patented Class TD output stages for high efficiency and sonic transparency NomadLink network monitoring and control module included standard 2 Channels All channels bridgeable with automatic -6dB summing compensation Outputs optimized for load conditions with VPL Craftsman-built in Kungsbacka, Sweden
Description
Lab.gruppen The FP 7000 is the sister amplifier to the flagship FP 13000 model in the FP+ Series. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD output stage, an amplifier topology that approaches the exceptional efficiency of class D while retaining the sonic purity of proven class AB designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000. Unprecedented power density: higher output, less size and weight Proven reliability in extreme touring conditions Patented Class TD output stages for high efficiency and sonic transparency NomadLink network monitoring and control module included standard 2 Channels All channels bridgeable with automatic -6dB summing compensation Outputs optimized for load conditions with VPL Craftsman-built in Kungsbacka, Sweden

Suppliers

Company
Product
Description
Supplier Links
2 Channel Dedicated Touring Amplifier - FP 7000 - Visual Sound, Inc.
Broomall, PA, USA
2 Channel Dedicated Touring Amplifier
FP 7000
2 Channel Dedicated Touring Amplifier FP 7000
Lab.gruppen The FP 7000 is the sister amplifier to the flagship FP 13000 model in the FP+ Series. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD output stage, an amplifier topology that approaches the exceptional efficiency of class D while retaining the sonic purity of proven class AB designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000. Unprecedented power density: higher output, less size and weight Proven reliability in extreme touring conditions Patented Class TD output stages for high efficiency and sonic transparency NomadLink network monitoring and control module included standard 2 Channels All channels bridgeable with automatic -6dB summing compensation Outputs optimized for load conditions with VPL Craftsman-built in Kungsbacka, Sweden

Lab.gruppen

The FP 7000 is the sister amplifier to the flagship FP 13000 model in the FP+ Series. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD output stage, an amplifier topology that approaches the exceptional efficiency of class D while retaining the sonic purity of proven class AB designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000.

  • Unprecedented power density: higher output, less size and weight
  • Proven reliability in extreme touring conditions
  • Patented Class TD output stages for high efficiency and sonic transparency
  • NomadLink network monitoring and control module included standard
  • 2 Channels
  • All channels bridgeable with automatic -6dB summing compensation
  • Outputs optimized for load conditions with VPL
  • Craftsman-built in Kungsbacka, Sweden
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP 7000
Product Name 2 Channel Dedicated Touring Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details