Visual Sound, Inc. Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126-μm/0.9-mm/2.0-mm/3.0-mm FOT200-R2

Description
Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126 μm/0.9-mm/2.0-mm/3.0 -mm A kit to make one 0.9-mm, 2.0-mm, or 3.0-mm ST fiber termination.
Description
Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126 μm/0.9-mm/2.0-mm/3.0 -mm A kit to make one 0.9-mm, 2.0-mm, or 3.0-mm ST fiber termination.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126-μm/0.9-mm/2.0-mm/3.0-mm - FOT200-R2 - Visual Sound, Inc.
Broomall, PA, USA
Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126-μm/0.9-mm/2.0-mm/3.0-mm
FOT200-R2
Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126-μm/0.9-mm/2.0-mm/3.0-mm FOT200-R2
Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126 μm/0.9-mm/2.0-mm/3.0 -mm A kit to make one 0.9-mm, 2.0-mm, or 3.0-mm ST fiber termination.

Black Box Network Services

Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126 μm/0.9-mm/2.0-mm/3.0-mm

A kit to make one 0.9-mm, 2.0-mm, or 3.0-mm ST fiber termination.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number FOT200-R2
Product Name Fiber Optic Connector, Ceramic Ferrule, ST Single-Mode Simplex, 126-μm/0.9-mm/2.0-mm/3.0-mm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
XLR Connectors - 8741207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Straight
View Details