Visual Sound, Inc. Non-A.T.A. carrying and storage cases Forge II series

Description
Anvil Case Company, A Division of Caltron Packaging Group Constructed as tough, non-A.T.A. carrying and storage cases, the Forge II™ product line provides superior protection for lighter items or short distance travel. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection in a lighter duty case. Available in 1/8" and 1/4" thickness Colors: Black, Blue and Gray Hinged lid or Telescopic style Tapered Aluminum edging Exterior handle Exterior Latches Tongue-in groove valance Steel split rivets Steel square corners Custom foam interiors Tool pallet and file folders Stencil or Silk screen w/company logo Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates AFX Racks - Designed for electronic effects devices
Description
Anvil Case Company, A Division of Caltron Packaging Group Constructed as tough, non-A.T.A. carrying and storage cases, the Forge II™ product line provides superior protection for lighter items or short distance travel. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection in a lighter duty case. Available in 1/8" and 1/4" thickness Colors: Black, Blue and Gray Hinged lid or Telescopic style Tapered Aluminum edging Exterior handle Exterior Latches Tongue-in groove valance Steel split rivets Steel square corners Custom foam interiors Tool pallet and file folders Stencil or Silk screen w/company logo Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates AFX Racks - Designed for electronic effects devices

Suppliers

Company
Product
Description
Supplier Links
Non-A.T.A. carrying and storage cases - Forge II series - Visual Sound, Inc.
Broomall, PA, USA
Non-A.T.A. carrying and storage cases
Forge II series
Non-A.T.A. carrying and storage cases Forge II series
Anvil Case Company, A Division of Caltron Packaging Group Constructed as tough, non-A.T.A. carrying and storage cases, the Forge II™ product line provides superior protection for lighter items or short distance travel. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection in a lighter duty case. Available in 1/8" and 1/4" thickness Colors: Black, Blue and Gray Hinged lid or Telescopic style Tapered Aluminum edging Exterior handle Exterior Latches Tongue-in groove valance Steel split rivets Steel square corners Custom foam interiors Tool pallet and file folders Stencil or Silk screen w/company logo Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates AFX Racks - Designed for electronic effects devices

Anvil Case Company, A Division of Caltron Packaging Group

Constructed as tough, non-A.T.A. carrying and storage cases, the Forge II™ product line provides superior protection for lighter items or short distance travel. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection in a lighter duty case.

  • Available in 1/8" and 1/4" thickness
  • Colors: Black, Blue and Gray
  • Hinged lid or Telescopic style
  • Tapered Aluminum edging
  • Exterior handle
  • Exterior Latches
  • Tongue-in groove valance
  • Steel split rivets
  • Steel square corners
  • Custom foam interiors
  • Tool pallet and file folders
  • Stencil or Silk screen w/company logo
  • Speedster Option - Recessed edge casters with retractable handle
  • Rubber feet
  • Card holders and shipping label plates
  • AFX Racks - Designed for electronic effects devices
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number Forge II series
Product Name Non-A.T.A. carrying and storage cases
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Transit Cases - 2878375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 9.02 inch (229 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details