Visual Sound, Inc. Force i™ Loudspeaker System Force i

Description
Electro-Voice The Force i is a 15-inch, two-way loudspeaker with 250-watt continuous - and 1,000-watt peak - power handling, and a 80 degree x 55 degree, Constant Directivity horn. Its trapezoidal enclosure features integral stand-mount and industrial-grade, black carpet covering. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. New Barrier Port design delivers surprising bass response from a small enclosure. High-power, crossover network with protection circuit. Light weight - only 53 lbs (24 kg). RoadWoodTM Trapezoidal Enclosure Compact size - only 25.2 in tall Light weight - only 46 lbs (20.9 kg) RMDTM - Ring-Mode Decoupling 1-inch pure titanium compression driver 80o x 55o true Constant-Directivity horn High Power Crossover Network PTPTM Power Tracking Protection Built-in metal stand mount Manufactured in the United States
Description
Electro-Voice The Force i is a 15-inch, two-way loudspeaker with 250-watt continuous - and 1,000-watt peak - power handling, and a 80 degree x 55 degree, Constant Directivity horn. Its trapezoidal enclosure features integral stand-mount and industrial-grade, black carpet covering. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. New Barrier Port design delivers surprising bass response from a small enclosure. High-power, crossover network with protection circuit. Light weight - only 53 lbs (24 kg). RoadWoodTM Trapezoidal Enclosure Compact size - only 25.2 in tall Light weight - only 46 lbs (20.9 kg) RMDTM - Ring-Mode Decoupling 1-inch pure titanium compression driver 80o x 55o true Constant-Directivity horn High Power Crossover Network PTPTM Power Tracking Protection Built-in metal stand mount Manufactured in the United States

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Force i™ Loudspeaker System
Force i
Force i™ Loudspeaker System Force i
Electro-Voice The Force i is a 15-inch, two-way loudspeaker with 250-watt continuous - and 1,000-watt peak - power handling, and a 80 degree x 55 degree, Constant Directivity horn. Its trapezoidal enclosure features integral stand-mount and industrial-grade, black carpet covering. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. New Barrier Port design delivers surprising bass response from a small enclosure. High-power, crossover network with protection circuit. Light weight - only 53 lbs (24 kg). RoadWoodTM Trapezoidal Enclosure Compact size - only 25.2 in tall Light weight - only 46 lbs (20.9 kg) RMDTM - Ring-Mode Decoupling 1-inch pure titanium compression driver 80o x 55o true Constant-Directivity horn High Power Crossover Network PTPTM Power Tracking Protection Built-in metal stand mount Manufactured in the United States

Electro-Voice

The Force i is a 15-inch, two-way loudspeaker with 250-watt continuous - and 1,000-watt peak - power handling, and a 80 degree x 55 degree, Constant Directivity horn. Its trapezoidal enclosure features integral stand-mount and industrial-grade, black carpet covering. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. New Barrier Port design delivers surprising bass response from a small enclosure. High-power, crossover network with protection circuit. Light weight - only 53 lbs (24 kg).

  • RoadWoodTM Trapezoidal Enclosure
  • Compact size - only 25.2 in tall
  • Light weight - only 46 lbs (20.9 kg)
  • RMDTM - Ring-Mode Decoupling
  • 1-inch pure titanium compression driver
  • 80o x 55o true Constant-Directivity horn
  • High Power Crossover Network
  • PTPTM Power Tracking Protection
  • Built-in metal stand mount
  • Manufactured in the United States
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Force i
Product Name Force i™ Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1900 ohms
Sensitivity 123 dB
Size 0.31 inch (8 mm)
View Details