Visual Sound, Inc. Force i Loudspeaker System Force i Sub

Description
Electro-Voice 18-inch sub with 350 watts continuous, 1,400 watts peak power handling. Cast-frame 18-inch woofer with 4-layer voice coil delivers usable response to 36 Hz. Integral passive crossover allows parallel operation with full-range speakers on a single amp channel. Rear-mounted pocket wheels and detachable luggage-style handle included for easy transportation. Metal stand mount and 34-inch steel pole included for elevating satellite speakers. 87.74 lbs / 39.8 kg 18-inch cast frame driver with 350 watts continuous, 700 watts program and 1,400 watts peak power handling Built-in input filter for single-amp drive capability. Biamping not required. Comes with 34-inch pole for elevating two-way systems Comes with wheels and removable, expandable handle for easy transport Enclosure is strong and light - 88 lb (40.0 kg) Same height (25.5 in) as Force i Two-Way for more efficient vehicle packing Manufactured in the United States
Description
Electro-Voice 18-inch sub with 350 watts continuous, 1,400 watts peak power handling. Cast-frame 18-inch woofer with 4-layer voice coil delivers usable response to 36 Hz. Integral passive crossover allows parallel operation with full-range speakers on a single amp channel. Rear-mounted pocket wheels and detachable luggage-style handle included for easy transportation. Metal stand mount and 34-inch steel pole included for elevating satellite speakers. 87.74 lbs / 39.8 kg 18-inch cast frame driver with 350 watts continuous, 700 watts program and 1,400 watts peak power handling Built-in input filter for single-amp drive capability. Biamping not required. Comes with 34-inch pole for elevating two-way systems Comes with wheels and removable, expandable handle for easy transport Enclosure is strong and light - 88 lb (40.0 kg) Same height (25.5 in) as Force i Two-Way for more efficient vehicle packing Manufactured in the United States

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Force i Loudspeaker System
Force i Sub
Force i Loudspeaker System Force i Sub
Electro-Voice 18-inch sub with 350 watts continuous, 1,400 watts peak power handling. Cast-frame 18-inch woofer with 4-layer voice coil delivers usable response to 36 Hz. Integral passive crossover allows parallel operation with full-range speakers on a single amp channel. Rear-mounted pocket wheels and detachable luggage-style handle included for easy transportation. Metal stand mount and 34-inch steel pole included for elevating satellite speakers. 87.74 lbs / 39.8 kg 18-inch cast frame driver with 350 watts continuous, 700 watts program and 1,400 watts peak power handling Built-in input filter for single-amp drive capability. Biamping not required. Comes with 34-inch pole for elevating two-way systems Comes with wheels and removable, expandable handle for easy transport Enclosure is strong and light - 88 lb (40.0 kg) Same height (25.5 in) as Force i Two-Way for more efficient vehicle packing Manufactured in the United States

Electro-Voice

18-inch sub with 350 watts continuous, 1,400 watts peak power handling. Cast-frame 18-inch woofer with 4-layer voice coil delivers usable response to 36 Hz. Integral passive crossover allows parallel operation with full-range speakers on a single amp channel. Rear-mounted pocket wheels and detachable luggage-style handle included for easy transportation. Metal stand mount and 34-inch steel pole included for elevating satellite speakers. 87.74 lbs / 39.8 kg

  • 18-inch cast frame driver with 350 watts continuous, 700 watts program and 1,400 watts peak power handling
  • Built-in input filter for single-amp drive capability. Biamping not required.
  • Comes with 34-inch pole for elevating two-way systems
  • Comes with wheels and removable, expandable handle for easy transport
  • Enclosure is strong and light - 88 lb (40.0 kg)
  • Same height (25.5 in) as Force i Two-Way for more efficient vehicle packing
  • Manufactured in the United States
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Force i Sub
Product Name Force i Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details