Mitsubishi Digital Electronics America, Inc.
Step ahead in brightness, affordability and impact with the FL7000U. This full HD 1080p projector features an unprecedented combination of HD performance with an ultra bright 5000 lumens.
Step ahead in brightness, affordability and impact with the FL7000U. This full HD 1080p projector features an unprecedented combination of high definition performance, an ultra bright 5000 lumens, and value pricing.
Split Mode Support: Supports split screen (side-by-side) mode for dual computer and video images
sRGB Support; Compatible with Microsoft color profile standards.
Super Bright: Delivers super bright images with 5000 lumens to present in large meeting and conference rooms.
Anti-Theft Features: Equipped with Password Security, Motion Alarm and Screen Capture security features.
Ultra Quiet Operation: So much power, so little noise with a fan noise of only 29 dBA (low mode).
ProjectorView: Ability for administrators to remotely monitor and manage their projectors.
DVI-D Input (HDCP): True digital connection from both PC or video sources.
Cable Cover: Clean look. Hide those straggling cables and cords.
Motorized Lens Shift: Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.
Mitsubishi Digital Electronics America, Inc.
Step ahead in brightness, affordability and impact with the FL7000U. This full HD 1080p projector features an unprecedented combination of HD performance with an ultra bright 5000 lumens.
Step ahead in brightness, affordability and impact with the FL7000U. This full HD 1080p projector features an unprecedented combination of high definition performance, an ultra bright 5000 lumens, and value pricing.
- Split Mode Support: Supports split screen (side-by-side) mode for dual computer and video images
- sRGB Support; Compatible with Microsoft color profile standards.
- Super Bright: Delivers super bright images with 5000 lumens to present in large meeting and conference rooms.
- Anti-Theft Features: Equipped with Password Security, Motion Alarm and Screen Capture security features.
- Ultra Quiet Operation: So much power, so little noise with a fan noise of only 29 dBA (low mode).
- ProjectorView: Ability for administrators to remotely monitor and manage their projectors.
- DVI-D Input (HDCP): True digital connection from both PC or video sources.
- Cable Cover: Clean look. Hide those straggling cables and cords.
- Motorized Lens Shift: Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.