Visual Sound, Inc. Foreground Speakers FG30

Description
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG30 is a black speaker consisting of a 5" paper woofer and a 3/4" mylar tweeter. The FG30 is rated at 30 watts @ 8 ohms or 10, 15, 20 or 30 watts @ 70 volts. *30W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.
Description
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG30 is a black speaker consisting of a 5" paper woofer and a 3/4" mylar tweeter. The FG30 is rated at 30 watts @ 8 ohms or 10, 15, 20 or 30 watts @ 70 volts. *30W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Suppliers

Company
Product
Description
Supplier Links
Foreground Speakers - FG30 - Visual Sound, Inc.
Broomall, PA, USA
Foreground Speakers
FG30
Foreground Speakers FG30
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG30 is a black speaker consisting of a 5" paper woofer and a 3/4" mylar tweeter. The FG30 is rated at 30 watts @ 8 ohms or 10, 15, 20 or 30 watts @ 70 volts. *30W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Bogen Communications, Inc.

The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG30 is a black speaker consisting of a 5" paper woofer and a 3/4" mylar tweeter. The FG30 is rated at 30 watts @ 8 ohms or 10, 15, 20 or 30 watts @ 70 volts. *30W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FG30
Product Name Foreground Speakers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details