Visual Sound, Inc. Foreground Speakers FG20S

Description
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG20S is a black splashproof speaker, which can be used outdoors and exposed to low-pressure water spray. It consists of a 5" poly woofer and 3/4" mylar tweeter. The FG20S is rated at 20 watts @ 8 ohms or 5, 10, 15, or 20 watts @ 70 volts. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. *20W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.
Description
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG20S is a black splashproof speaker, which can be used outdoors and exposed to low-pressure water spray. It consists of a 5" poly woofer and 3/4" mylar tweeter. The FG20S is rated at 20 watts @ 8 ohms or 5, 10, 15, or 20 watts @ 70 volts. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. *20W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Foreground Speakers
FG20S
Foreground Speakers FG20S
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG20S is a black splashproof speaker, which can be used outdoors and exposed to low-pressure water spray. It consists of a 5" poly woofer and 3/4" mylar tweeter. The FG20S is rated at 20 watts @ 8 ohms or 5, 10, 15, or 20 watts @ 70 volts. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. *20W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Bogen Communications, Inc.

The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG20S is a black splashproof speaker, which can be used outdoors and exposed to low-pressure water spray. It consists of a 5" poly woofer and 3/4" mylar tweeter. The FG20S is rated at 20 watts @ 8 ohms or 5, 10, 15, or 20 watts @ 70 volts. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. *20W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FG20S
Product Name Foreground Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details