Faroudja Labs
Faroudja's DILA788 Digital Projector Package delivers high-performance theater results at an attractive price point. This new high-performance projector leverages three wide-angle 1400x788p display chips based on the DILA technology. Compared to DLP technology, DILA produces images with higher resolution and smaller pixel spacing, free from rainbow artifacts (one chip DLP) or "screen door" effects. Each Faroudja package is "Theater Optimized" by video expert William Phelps, using proprietary firmware and specialized testing programs similar to the DILA1080HD projector. This optimization ensures very accurate color reproduction and shadow detail that closely matches analog film, with the gray scale calibrated to 125 levels of white to a D6500 accuracy of .003 from 0 to 100IRE. The Faroudja HD Digital Video Processor packaged with each projector converts all analog and digital High Definition and Standard Definition sources to the native 1400x788p resolution of the projector. The full suite of Faroudja's patented technologies for color reproduction, detail enhancement and motion tracking ensures that all sources produce film-like images that are full of depth to provide a very dramatic impact. Faroudja's projector packages are optimized before shipping to ensure that every installation from an authorized Faroudja dealer delivers a truly stunning image. The customized combination of equipment, processing and optimization offers results sought after by the most demanding theater owners.
Three chip DILA 1400x788p native resolution display engine
Packaged with the DVP1010, DVP1080 or DVP1510 HD Digital Video Processor
475 ANSI lumens
Very small pixel spacing (pixel aperture)
High precision imaging Look-Up-Tables (LUT)
2.1 to 2.6:1 manual zoom and focus
Nine foot maximum recommended screen size
250 watt, NSH bulb for accurate and stable output
Unique aluminum cabinet and quiet operation
William Phelps Optimizing utilizing proprietary software
D65 color balance calibrated to 128 levels of white
D65 calibration error less than .003 from 0-100IRE
Exact gamma curve based on light characteristics of human eye sight, film and the projector
Improved contrast ratio with excellent shadow detail
Superior Flat Field uniformity
Excellent lens optics for corner-to-corner focus
Converts all SD/HD sources to digital 1400x788 DVI
Selectable output rates
Processor stores up to 16 display Profiles
Inputs for digital and analog SD and HD sources
Patented DCDi® by Faroudja and 3:2 Pull-Down technology
TrueLife® advanced 12 level detail circuit
Internal test pattern generator
HDCP compatible
RS232 and direct access IR control
Excellent gray scale, color and detail
Faroudja Labs
Faroudja's DILA788 Digital Projector Package delivers high-performance theater results at an attractive price point. This new high-performance projector leverages three wide-angle 1400x788p display chips based on the DILA technology. Compared to DLP technology, DILA produces images with higher resolution and smaller pixel spacing, free from rainbow artifacts (one chip DLP) or "screen door" effects. Each Faroudja package is "Theater Optimized" by video expert William Phelps, using proprietary firmware and specialized testing programs similar to the DILA1080HD projector. This optimization ensures very accurate color reproduction and shadow detail that closely matches analog film, with the gray scale calibrated to 125 levels of white to a D6500 accuracy of .003 from 0 to 100IRE. The Faroudja HD Digital Video Processor packaged with each projector converts all analog and digital High Definition and Standard Definition sources to the native 1400x788p resolution of the projector. The full suite of Faroudja's patented technologies for color reproduction, detail enhancement and motion tracking ensures that all sources produce film-like images that are full of depth to provide a very dramatic impact. Faroudja's projector packages are optimized before shipping to ensure that every installation from an authorized Faroudja dealer delivers a truly stunning image. The customized combination of equipment, processing and optimization offers results sought after by the most demanding theater owners.
- Three chip DILA 1400x788p native resolution display engine
- Packaged with the DVP1010, DVP1080 or DVP1510 HD Digital Video Processor
- 475 ANSI lumens
- Very small pixel spacing (pixel aperture)
- High precision imaging Look-Up-Tables (LUT)
- 2.1 to 2.6:1 manual zoom and focus
- Nine foot maximum recommended screen size
- 250 watt, NSH bulb for accurate and stable output
- Unique aluminum cabinet and quiet operation
- William Phelps Optimizing utilizing proprietary software
- D65 color balance calibrated to 128 levels of white
- D65 calibration error less than .003 from 0-100IRE
- Exact gamma curve based on light characteristics of human eye sight, film and the projector
- Improved contrast ratio with excellent shadow detail
- Superior Flat Field uniformity
- Excellent lens optics for corner-to-corner focus
- Converts all SD/HD sources to digital 1400x788 DVI
- Selectable output rates
- Processor stores up to 16 display Profiles
- Inputs for digital and analog SD and HD sources
- Patented DCDi® by Faroudja and 3:2 Pull-Down technology
- TrueLife® advanced 12 level detail circuit
- Internal test pattern generator
- HDCP compatible
- RS232 and direct access IR control
- Excellent gray scale, color and detail