Faroudja Labs
The DILA1080pHD Digital Projector Package takes high performance theater to a new level with the introduction of this high-resolution projector using three wide-angle 1920x1080p DILA-based display chips. By having a native resolution equal to full bandwidth High Definition, all the beauty and drama of the original movie can be reproduced in stunning accuracy. Each package is Theater Optimized by video expert William Phelps using proprietary firmware to offer improved contrast ratio and color reproduction for a very analog, film-like image. Faroudja set the standard for video quality in 2000 for high definition 1080p processing with the DVP5000/9" CRT combination. There has not been a digital display that could come close to rivaling that image, until now. The Faroudja HD Digital Video Processor that is packaged with each projector converts all analog and digital high definition and standard definition sources to the native 1920x1080p resolution of the projector. The full suite of Faroudja's patented technology for color reproduction, detail enhancement and motion tracking is applied to ensure that all sources produce film-like images and are full of depth and dramatic impact.
Three chip D-ILA 1920x1080 native resolution
Packaged with the DVP1010, DVP1080 or DVP1510 HD Digital Video Processor
William Phelps Optimization for accurate performance
700 ANSI lumens
2100:1 contrast ratio
1.8:1 to 2.35:1 manual zoom and focus lens, 50% off-set
Excellent gray scale, color and detail
250 Watt, NSH bulb
Unique aluminum cabinet and quiet operation
HDCP Compatible
DILA 3-chip 1920x1080 resolution display engine
Separate Gamma curves for SD and HD sources
High bandwidth 3:2 pull-down 1080i processing
Very small pixel spacing (pixel aperture)
High precision imaging Look-Up-Tables (LUT)
D65 color balance calibrated to 128 levels of white
D65 calibration error less than .003 from 0-100IRE
Exact gamma curve based on light characteristics of human eye sight, film and the projector
Improved contrast ratio with excellent shadow detail
Superior Flat Field uniformity
Excellent lens optics for corner-to-corner focus
Ten foot maximum recommended screen size
250 watt, NSH bulb for accurate and stable output
Converts all SD/HD sources to 1920x1080 DVI
Selectable output rates
Inputs for digital and analog SD and HD sources
Patented DCDi® by Faroudja and 3:2 Pull-Down technology
TrueLife® advanced 12 level detail circuit
Internal test pattern generator
Faroudja Labs
The DILA1080pHD Digital Projector Package takes high performance theater to a new level with the introduction of this high-resolution projector using three wide-angle 1920x1080p DILA-based display chips. By having a native resolution equal to full bandwidth High Definition, all the beauty and drama of the original movie can be reproduced in stunning accuracy. Each package is Theater Optimized by video expert William Phelps using proprietary firmware to offer improved contrast ratio and color reproduction for a very analog, film-like image. Faroudja set the standard for video quality in 2000 for high definition 1080p processing with the DVP5000/9" CRT combination. There has not been a digital display that could come close to rivaling that image, until now. The Faroudja HD Digital Video Processor that is packaged with each projector converts all analog and digital high definition and standard definition sources to the native 1920x1080p resolution of the projector. The full suite of Faroudja's patented technology for color reproduction, detail enhancement and motion tracking is applied to ensure that all sources produce film-like images and are full of depth and dramatic impact.
- Three chip D-ILA 1920x1080 native resolution
- Packaged with the DVP1010, DVP1080 or DVP1510 HD Digital Video Processor
- William Phelps Optimization for accurate performance
- 700 ANSI lumens
- 2100:1 contrast ratio
- 1.8:1 to 2.35:1 manual zoom and focus lens, 50% off-set
- Excellent gray scale, color and detail
- 250 Watt, NSH bulb
- Unique aluminum cabinet and quiet operation
- HDCP Compatible
- DILA 3-chip 1920x1080 resolution display engine
- Separate Gamma curves for SD and HD sources
- High bandwidth 3:2 pull-down 1080i processing
- Very small pixel spacing (pixel aperture)
- High precision imaging Look-Up-Tables (LUT)
- D65 color balance calibrated to 128 levels of white
- D65 calibration error less than .003 from 0-100IRE
- Exact gamma curve based on light characteristics of human eye sight, film and the projector
- Improved contrast ratio with excellent shadow detail
- Superior Flat Field uniformity
- Excellent lens optics for corner-to-corner focus
- Ten foot maximum recommended screen size
- 250 watt, NSH bulb for accurate and stable output
- Converts all SD/HD sources to 1920x1080 DVI
- Selectable output rates
- Inputs for digital and analog SD and HD sources
- Patented DCDi® by Faroudja and 3:2 Pull-Down technology
- TrueLife® advanced 12 level detail circuit
- Internal test pattern generator