Visual Sound, Inc. 4" Standard Loudspeakers (UL Listed) 70.7V, .5-8W xfmr FC104T

Description
Atlas Sound This compact, full-range, 4" (127mm) loudspeaker is equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104T also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-level distribution systems. This new model features an all new transformer that provides tap setting from .5w to 8w providing easy system balancing. Efficient Wide-Range Frequency Response Ideal for Public Address and Background Music Installations Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker Mounts a Large Selection of Atlas Sound 4" Grilles Offers Proven Performance with Wide-Angle Sound Dispersion Versatile 8W, 70.7 V Transformer with .5 to 8W Taps
Description
Atlas Sound This compact, full-range, 4" (127mm) loudspeaker is equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104T also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-level distribution systems. This new model features an all new transformer that provides tap setting from .5w to 8w providing easy system balancing. Efficient Wide-Range Frequency Response Ideal for Public Address and Background Music Installations Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker Mounts a Large Selection of Atlas Sound 4" Grilles Offers Proven Performance with Wide-Angle Sound Dispersion Versatile 8W, 70.7 V Transformer with .5 to 8W Taps

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Standard Loudspeakers (UL Listed) 70.7V, .5-8W xfmr
FC104T
4" Standard Loudspeakers (UL Listed) 70.7V, .5-8W xfmr FC104T
Atlas Sound This compact, full-range, 4" (127mm) loudspeaker is equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104T also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-level distribution systems. This new model features an all new transformer that provides tap setting from .5w to 8w providing easy system balancing. Efficient Wide-Range Frequency Response Ideal for Public Address and Background Music Installations Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker Mounts a Large Selection of Atlas Sound 4" Grilles Offers Proven Performance with Wide-Angle Sound Dispersion Versatile 8W, 70.7 V Transformer with .5 to 8W Taps

Atlas Sound

This compact, full-range, 4" (127mm) loudspeaker is equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104T also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-level distribution systems.
This new model features an all new transformer that provides tap setting from .5w to 8w providing easy system balancing.

  • Efficient Wide-Range Frequency Response
  • Ideal for Public Address and Background Music Installations
  • Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker
  • Mounts a Large Selection of Atlas Sound 4" Grilles
  • Offers Proven Performance with Wide-Angle Sound Dispersion
  • Versatile 8W, 70.7 V Transformer with .5 to 8W Taps
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FC104T
Product Name 4" Standard Loudspeakers (UL Listed) 70.7V, .5-8W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 161 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details