Visual Sound, Inc. Commercial Sound Horns FC100

Description
Electro-Voice The FC100 is a compound diffraction horn comprising two sections for use with 1828 or 1829 Series drivers. The folded construction of the rear horn, coupled with the smaller dimensions of the front horn, provides extended frequency response and cleaner sound. The FC100 comes in weather-resistant gray, and includes an integral mounting bracket. It features compound diffraction design, a wide coverage pattern, and 150 degree H x 110 degree V dispersion at two kHz.
Description
Electro-Voice The FC100 is a compound diffraction horn comprising two sections for use with 1828 or 1829 Series drivers. The folded construction of the rear horn, coupled with the smaller dimensions of the front horn, provides extended frequency response and cleaner sound. The FC100 comes in weather-resistant gray, and includes an integral mounting bracket. It features compound diffraction design, a wide coverage pattern, and 150 degree H x 110 degree V dispersion at two kHz.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Horns - FC100 - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Horns
FC100
Commercial Sound Horns FC100
Electro-Voice The FC100 is a compound diffraction horn comprising two sections for use with 1828 or 1829 Series drivers. The folded construction of the rear horn, coupled with the smaller dimensions of the front horn, provides extended frequency response and cleaner sound. The FC100 comes in weather-resistant gray, and includes an integral mounting bracket. It features compound diffraction design, a wide coverage pattern, and 150 degree H x 110 degree V dispersion at two kHz.

Electro-Voice

The FC100 is a compound diffraction horn comprising two sections for use with 1828 or 1829 Series drivers. The folded construction of the rear horn, coupled with the smaller dimensions of the front horn, provides extended frequency response and cleaner sound. The FC100 comes in weather-resistant gray, and includes an integral mounting bracket. It features compound diffraction design, a wide coverage pattern, and 150 degree H x 110 degree V dispersion at two kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FC100
Product Name Commercial Sound Horns
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details