Visual Sound, Inc. Subwoofer, White FB-120W

Description
TOA Electronics, Inc. Subwoofer, 12", 600W, 8 ohms, White The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.
Description
TOA Electronics, Inc. Subwoofer, 12", 600W, 8 ohms, White The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Subwoofer, White - FB-120W - Visual Sound, Inc.
Broomall, PA, USA
Subwoofer, White
FB-120W
Subwoofer, White FB-120W
TOA Electronics, Inc. Subwoofer, 12", 600W, 8 ohms, White The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

TOA Electronics, Inc.

Subwoofer, 12", 600W, 8 ohms, White

The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FB-120W
Product Name Subwoofer, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details