Visual Sound, Inc. Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer FAP8CXT

Description
Atlas Sound The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ... Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -"especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control. The FAP8CXT's 90° dispersion angle (in the 2 kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 90°) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 90° will exceed 6 dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V / 100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP8CXT driver is to be direct coupled with a low impedance amplifier.
Description
Atlas Sound The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ... Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -"especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control. The FAP8CXT's 90° dispersion angle (in the 2 kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 90°) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 90° will exceed 6 dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V / 100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP8CXT driver is to be direct coupled with a low impedance amplifier.

Suppliers

Company
Product
Description
Supplier Links
Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer - FAP8CXT - Visual Sound, Inc.
Broomall, PA, USA
Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer
FAP8CXT
Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer FAP8CXT
Atlas Sound The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ... Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -"especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control. The FAP8CXT's 90° dispersion angle (in the 2 kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 90°) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 90° will exceed 6 dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V / 100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP8CXT driver is to be direct coupled with a low impedance amplifier.

Atlas Sound

The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ...

Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer
The Atlas Sound FAP8CXT is a true compression driver premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -"especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control.
The FAP8CXT's 90° dispersion angle (in the 2 kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 90°) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 90° will exceed 6 dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result.
The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V / 100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP8CXT driver is to be direct coupled with a low impedance amplifier.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP8CXT
Product Name Strategy II 2-Way True Compression Driver Coaxial Speaker System with 60 Watt 70.7V / 100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details