Visual Sound, Inc. Pre-Assembled Strategy Series 6" System Package FAP136T87-720

Description
Atlas Sound The FAP136T87-720 Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. The speaker and back can come pre-assembled. Each package contains (2) FA81-6 tile bridges, (2) attractive FA720-6 grilles and (2) speaker/can assemblies (FA136T87 & FA97-6). The internal loudspeaker includes a factory mounted, highly efficient, HT87 8 watt transformer that is pre wired and terminated to a BX box on top of the FA97-6 enclosure. Complete pre-assembled 6" Strategy I package Labor savings with preassembled package Priced as each, sold in pairs UL1480 and UL2043 listed for General Signaling and Plenum Ceilings
Description
Atlas Sound The FAP136T87-720 Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. The speaker and back can come pre-assembled. Each package contains (2) FA81-6 tile bridges, (2) attractive FA720-6 grilles and (2) speaker/can assemblies (FA136T87 & FA97-6). The internal loudspeaker includes a factory mounted, highly efficient, HT87 8 watt transformer that is pre wired and terminated to a BX box on top of the FA97-6 enclosure. Complete pre-assembled 6" Strategy I package Labor savings with preassembled package Priced as each, sold in pairs UL1480 and UL2043 listed for General Signaling and Plenum Ceilings

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Pre-Assembled Strategy Series 6" System Package
FAP136T87-720
Pre-Assembled Strategy Series 6" System Package FAP136T87-720
Atlas Sound The FAP136T87-720 Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. The speaker and back can come pre-assembled. Each package contains (2) FA81-6 tile bridges, (2) attractive FA720-6 grilles and (2) speaker/can assemblies (FA136T87 & FA97-6). The internal loudspeaker includes a factory mounted, highly efficient, HT87 8 watt transformer that is pre wired and terminated to a BX box on top of the FA97-6 enclosure. Complete pre-assembled 6" Strategy I package Labor savings with preassembled package Priced as each, sold in pairs UL1480 and UL2043 listed for General Signaling and Plenum Ceilings

Atlas Sound

The FAP136T87-720 Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package.
The speaker and back can come pre-assembled. Each package contains (2) FA81-6 tile bridges, (2) attractive FA720-6 grilles and (2) speaker/can assemblies (FA136T87 & FA97-6).
The internal loudspeaker includes a factory mounted, highly efficient, HT87 8 watt transformer that is pre wired and terminated to a BX box on top of the FA97-6 enclosure.

  • Complete pre-assembled 6" Strategy I package
  • Labor savings with preassembled package
  • Priced as each, sold in pairs
  • UL1480 and UL2043 listed for General Signaling and Plenum Ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP136T87-720
Product Name Pre-Assembled Strategy Series 6" System Package
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details