Visual Sound, Inc. Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures FA62T-8MB

Description
Atlas Sound. Model FA62T-8MB is the entire 6" speaker/transformer/ selector switch/front plate assembly found in the FAP62T assembly. Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures Model FA62T-8MB is the entire 6" speaker/transformer/ selector switch/front plate assembly found in the FAP62T assembly. The footprint of the FA62T-8MB is identical to a standard FA series 8" speaker component. This footprint allows the motor board to fit into all original Strategy Series 8" enclosures in the exact same manner as a regular 8" FA speaker (FA138Txx). 6" Speaker installs into 8" Strategy enclosure Designed for division of labor installations when enclosures need to be installed before speakers Enhanced quality 70.7V/100V internal transformers minimize insertion loss and maintain low frequency response while providing increased output for higher SPL applications Front mounted tap selector switch for easy system tuning adjustments includes transformer bypass setting for 8 ohm direct coupled operation Tuned port maximizes low frequency response from FA97-8 & FA95-8 enclosure
Description
Atlas Sound. Model FA62T-8MB is the entire 6" speaker/transformer/ selector switch/front plate assembly found in the FAP62T assembly. Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures Model FA62T-8MB is the entire 6" speaker/transformer/ selector switch/front plate assembly found in the FAP62T assembly. The footprint of the FA62T-8MB is identical to a standard FA series 8" speaker component. This footprint allows the motor board to fit into all original Strategy Series 8" enclosures in the exact same manner as a regular 8" FA speaker (FA138Txx). 6" Speaker installs into 8" Strategy enclosure Designed for division of labor installations when enclosures need to be installed before speakers Enhanced quality 70.7V/100V internal transformers minimize insertion loss and maintain low frequency response while providing increased output for higher SPL applications Front mounted tap selector switch for easy system tuning adjustments includes transformer bypass setting for 8 ohm direct coupled operation Tuned port maximizes low frequency response from FA97-8 & FA95-8 enclosure

Suppliers

Company
Product
Description
Supplier Links
Strategy II 6
Broomall, PA, USA
Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures
FA62T-8MB
Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures FA62T-8MB
Atlas Sound. Model FA62T-8MB is the entire 6" speaker/transformer/ selector switch/front plate assembly found in the FAP62T assembly. Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures Model FA62T-8MB is the entire 6" speaker/transformer/ selector switch/front plate assembly found in the FAP62T assembly. The footprint of the FA62T-8MB is identical to a standard FA series 8" speaker component. This footprint allows the motor board to fit into all original Strategy Series 8" enclosures in the exact same manner as a regular 8" FA speaker (FA138Txx). 6" Speaker installs into 8" Strategy enclosure Designed for division of labor installations when enclosures need to be installed before speakers Enhanced quality 70.7V/100V internal transformers minimize insertion loss and maintain low frequency response while providing increased output for higher SPL applications Front mounted tap selector switch for easy system tuning adjustments includes transformer bypass setting for 8 ohm direct coupled operation Tuned port maximizes low frequency response from FA97-8 & FA95-8 enclosure

Atlas Sound. Model FA62T-8MB is the entire 6" speaker/transformer/selector switch/front plate assembly found in the FAP62T assembly.

Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures
Model FA62T-8MB is the entire 6" speaker/transformer/selector switch/front plate assembly found in the FAP62T assembly. The footprint of the FA62T-8MB is identical to a standard FA series 8" speaker component. This footprint allows the motor board to fit into all original Strategy Series 8" enclosures in the exact same manner as a regular 8" FA speaker (FA138Txx).

  • 6" Speaker installs into 8" Strategy enclosure
  • Designed for division of labor installations when enclosures need to be installed before speakers
  • Enhanced quality 70.7V/100V internal transformers minimize insertion loss and maintain low frequency response while providing increased output for higher SPL applications
  • Front mounted tap selector switch for easy system tuning adjustments includes transformer bypass setting for 8 ohm direct coupled operation
  • Tuned port maximizes low frequency response from FA97-8 & FA95-8 enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FA62T-8MB
Product Name Strategy II 6" 30W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 8" Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 327 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details