Visual Sound, Inc. Fire Rated 6" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr FA136T87FRK

Description
Atlas Sound FA136T87FRK is UL classified for fire-resistance in the United States and Canada. The FA136T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA136T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers.
Description
Atlas Sound FA136T87FRK is UL classified for fire-resistance in the United States and Canada. The FA136T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA136T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers.

Suppliers

Company
Product
Description
Supplier Links
Fire Rated 6
Broomall, PA, USA
Fire Rated 6" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr
FA136T87FRK
Fire Rated 6" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr FA136T87FRK
Atlas Sound FA136T87FRK is UL classified for fire-resistance in the United States and Canada. The FA136T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA136T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers.

Atlas Sound

FA136T87FRK is UL classified for fire-resistance in the United States and Canada. The FA136T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA136T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FA136T87FRK
Product Name Fire Rated 6" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details