projectiondesign
projectiondesign® redefines powerful, high-performance 3-chip DLP projection.
Producing images at 10,000 lumens brightness strengthens the F82's presence and accessibility to a growing number of large venue applications including rental and staging. Available with native 1080p and WUXGA resolutions, and compatible with a range of signal formats, makes the F82 series ideal for reproduction of high definition video or data-centric applications. Building on the company's own 3-chip DLP design, the F82 series features proprietary Advanced Color Optical Processing (ACOP), which combines both fixed and motorised optical filters to enable optical calibration with near infinite accuracy and without any loss of bit depth. When combined with projectiondesign's RealColor colour management system, ACOP ensures perfect on-site colour calibration with performance to achieve any desired colour standard. The dual lamp optical engine with "hot swap" capability ensures failsafe operation for critical applications. Common to all projectiondesign models, the F82 is compatible with ProNet software for network-based control, monitoring and calibration.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | F82 projector |
| Product Name | F82 projector - the best value and highest performing 3-chip projector in its class. |