Visual Sound, Inc. Wide-Bandwidth System F15+

Description
Martin Audio Limited The high power Blackline F15+ is a high performance, wide-bandwidth system in a compact and efficient package. Extended frequency response is provided by a new 15" (380mm) LF driver and a new 1.4" (35mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The new LF driver features a tough, water resistant cone and a lightweight, high BL, neodymium motor system with inside/outside coil windings for improved heat transfer. An aluminium demodulating ring reduces distortion and improves midrange clarity at high levels and increased excursion is available via a triple roll surround and deep motor structure. The new HF driver utilises a titanium diaphragm with controlled break-up modes for improved sonic performance at high frequencies and the crossover design and LF cone profile have been optimised to match the directivity of the HF horn and LF section through the crossover region. Wide-bandwidth system User rotatable 80° x 50° horn Top hat fitting for speaker stand mounting 1.4" (35mm) exit compression driver Five year limited warranty
Description
Martin Audio Limited The high power Blackline F15+ is a high performance, wide-bandwidth system in a compact and efficient package. Extended frequency response is provided by a new 15" (380mm) LF driver and a new 1.4" (35mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The new LF driver features a tough, water resistant cone and a lightweight, high BL, neodymium motor system with inside/outside coil windings for improved heat transfer. An aluminium demodulating ring reduces distortion and improves midrange clarity at high levels and increased excursion is available via a triple roll surround and deep motor structure. The new HF driver utilises a titanium diaphragm with controlled break-up modes for improved sonic performance at high frequencies and the crossover design and LF cone profile have been optimised to match the directivity of the HF horn and LF section through the crossover region. Wide-bandwidth system User rotatable 80° x 50° horn Top hat fitting for speaker stand mounting 1.4" (35mm) exit compression driver Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Wide-Bandwidth System - F15+ - Visual Sound, Inc.
Broomall, PA, USA
Wide-Bandwidth System
F15+
Wide-Bandwidth System F15+
Martin Audio Limited The high power Blackline F15+ is a high performance, wide-bandwidth system in a compact and efficient package. Extended frequency response is provided by a new 15" (380mm) LF driver and a new 1.4" (35mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The new LF driver features a tough, water resistant cone and a lightweight, high BL, neodymium motor system with inside/outside coil windings for improved heat transfer. An aluminium demodulating ring reduces distortion and improves midrange clarity at high levels and increased excursion is available via a triple roll surround and deep motor structure. The new HF driver utilises a titanium diaphragm with controlled break-up modes for improved sonic performance at high frequencies and the crossover design and LF cone profile have been optimised to match the directivity of the HF horn and LF section through the crossover region. Wide-bandwidth system User rotatable 80° x 50° horn Top hat fitting for speaker stand mounting 1.4" (35mm) exit compression driver Five year limited warranty

Martin Audio Limited

The high power Blackline F15+ is a high performance, wide-bandwidth system in a compact and efficient package. Extended frequency response is provided by a new 15" (380mm) LF driver and a new 1.4" (35mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The new LF driver features a tough, water resistant cone and a lightweight, high BL, neodymium motor system with inside/outside coil windings for improved heat transfer. An aluminium demodulating ring reduces distortion and improves midrange clarity at high levels and increased excursion is available via a triple roll surround and deep motor structure. The new HF driver utilises a titanium diaphragm with controlled break-up modes for improved sonic performance at high frequencies and the crossover design and LF cone profile have been optimised to match the directivity of the HF horn and LF section through the crossover region.

  • Wide-bandwidth system
  • User rotatable 80° x 50° horn
  • Top hat fitting for speaker stand mounting
  • 1.4" (35mm) exit compression driver
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F15+
Product Name Wide-Bandwidth System
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - TC5FB00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 235 Hz
View Details