Visual Sound, Inc. Compact Two-Way Passive System F12+

Description
Martin Audio Limited The Blackline F12+ is a high power, compact two-way system with a new, vented-chassis, 12" (300mm) LF driver and a new 1" (25mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The LF driver has a tough, water resistant cone and features a high BL motor with a flat-wire copper coil and an aluminium demodulating ring. This reduces intermodulation distortion and improves midrange performance when driven hard. Increased excursion is available by virtue of a triple roll surround and deep motor structure. The directivity of the LF driver has been matched to the HF horn in the crossover region by improved crossover design and cone profile optimisation, also the new HF compression driver utilises an ultra-lightweight Kapton diaphragm for extended high frequency response. Compact two-way passive system User rotatable 80° x 50° horn Top hat fitting for speaker stand mounting Five year limited warranty
Description
Martin Audio Limited The Blackline F12+ is a high power, compact two-way system with a new, vented-chassis, 12" (300mm) LF driver and a new 1" (25mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The LF driver has a tough, water resistant cone and features a high BL motor with a flat-wire copper coil and an aluminium demodulating ring. This reduces intermodulation distortion and improves midrange performance when driven hard. Increased excursion is available by virtue of a triple roll surround and deep motor structure. The directivity of the LF driver has been matched to the HF horn in the crossover region by improved crossover design and cone profile optimisation, also the new HF compression driver utilises an ultra-lightweight Kapton diaphragm for extended high frequency response. Compact two-way passive system User rotatable 80° x 50° horn Top hat fitting for speaker stand mounting Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Compact Two-Way Passive System - F12+ - Visual Sound, Inc.
Broomall, PA, USA
Compact Two-Way Passive System
F12+
Compact Two-Way Passive System F12+
Martin Audio Limited The Blackline F12+ is a high power, compact two-way system with a new, vented-chassis, 12" (300mm) LF driver and a new 1" (25mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The LF driver has a tough, water resistant cone and features a high BL motor with a flat-wire copper coil and an aluminium demodulating ring. This reduces intermodulation distortion and improves midrange performance when driven hard. Increased excursion is available by virtue of a triple roll surround and deep motor structure. The directivity of the LF driver has been matched to the HF horn in the crossover region by improved crossover design and cone profile optimisation, also the new HF compression driver utilises an ultra-lightweight Kapton diaphragm for extended high frequency response. Compact two-way passive system User rotatable 80° x 50° horn Top hat fitting for speaker stand mounting Five year limited warranty

Martin Audio Limited

The Blackline F12+ is a high power, compact two-way system with a new, vented-chassis, 12" (300mm) LF driver and a new 1" (25mm) exit compression driver mounted on a rotatable 80° x 50° constant directivity HF horn. The LF driver has a tough, water resistant cone and features a high BL motor with a flat-wire copper coil and an aluminium demodulating ring. This reduces intermodulation distortion and improves midrange performance when driven hard. Increased excursion is available by virtue of a triple roll surround and deep motor structure. The directivity of the LF driver has been matched to the HF horn in the crossover region by improved crossover design and cone profile optimisation, also the new HF compression driver utilises an ultra-lightweight Kapton diaphragm for extended high frequency response.

  • Compact two-way passive system
  • User rotatable 80° x 50° horn
  • Top hat fitting for speaker stand mounting
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F12+
Product Name Compact Two-Way Passive System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 365 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details