Visual Sound, Inc. Interview Microphone F112

Description
Sony Professional Solutions of America The Sony F-112 is a high-quality handheld dynamic microphone, specifically designed for field production and newsgathering applications. The F-112 is equipped with a newly developed omni-directional microphone capsule, and it achieves highly sensitive and clear voice pick-up from all directions. Its robust body construction enables stable sound acquisition even in the harshest of environments encountered in the field. In addition, the F-112 offers a well thought-out ergonomic design which provides a stable grip, as well as optimized balance when combined with a Sony wireless plug-on transmitter - features essential for conducting smooth interviews. With its high performance, durability, and sophisticated design, the F-112 microphone is an ideal choice for demanding voice pick-up applications. *Highlights: *Superior sound quality *Flat-and-wide frequency response *Robust and sophisticated design Superior Sound Quality Incorporating a newly developed omni-directional microphone capsule, the F-112 delivers a high sensitivity of -54 dB (0 dB=1 V/Pa.), allowing clear voice pick-up from any direction. Flat-and-wide Frequency Response The F-112 has a flat-and-wide frequency response (60 Hz to 17 kHz), which provides smooth and natural sound reproduction. Robust and Sophisticated Design The F-112 has been designed with special considerations for heavy-duty field use. The body is made of metal, offering a high level of durability to withstand severe conditions encountered in demanding sound pick-up scenarios. In addition, its well-balanced design allows comfortable handling when used in conjunction with a Sony wireless plug-on transmitter.
Description
Sony Professional Solutions of America The Sony F-112 is a high-quality handheld dynamic microphone, specifically designed for field production and newsgathering applications. The F-112 is equipped with a newly developed omni-directional microphone capsule, and it achieves highly sensitive and clear voice pick-up from all directions. Its robust body construction enables stable sound acquisition even in the harshest of environments encountered in the field. In addition, the F-112 offers a well thought-out ergonomic design which provides a stable grip, as well as optimized balance when combined with a Sony wireless plug-on transmitter - features essential for conducting smooth interviews. With its high performance, durability, and sophisticated design, the F-112 microphone is an ideal choice for demanding voice pick-up applications. *Highlights: *Superior sound quality *Flat-and-wide frequency response *Robust and sophisticated design Superior Sound Quality Incorporating a newly developed omni-directional microphone capsule, the F-112 delivers a high sensitivity of -54 dB (0 dB=1 V/Pa.), allowing clear voice pick-up from any direction. Flat-and-wide Frequency Response The F-112 has a flat-and-wide frequency response (60 Hz to 17 kHz), which provides smooth and natural sound reproduction. Robust and Sophisticated Design The F-112 has been designed with special considerations for heavy-duty field use. The body is made of metal, offering a high level of durability to withstand severe conditions encountered in demanding sound pick-up scenarios. In addition, its well-balanced design allows comfortable handling when used in conjunction with a Sony wireless plug-on transmitter.

Suppliers

Company
Product
Description
Supplier Links
Interview Microphone - F112 - Visual Sound, Inc.
Broomall, PA, USA
Interview Microphone
F112
Interview Microphone F112
Sony Professional Solutions of America The Sony F-112 is a high-quality handheld dynamic microphone, specifically designed for field production and newsgathering applications. The F-112 is equipped with a newly developed omni-directional microphone capsule, and it achieves highly sensitive and clear voice pick-up from all directions. Its robust body construction enables stable sound acquisition even in the harshest of environments encountered in the field. In addition, the F-112 offers a well thought-out ergonomic design which provides a stable grip, as well as optimized balance when combined with a Sony wireless plug-on transmitter - features essential for conducting smooth interviews. With its high performance, durability, and sophisticated design, the F-112 microphone is an ideal choice for demanding voice pick-up applications. *Highlights: *Superior sound quality *Flat-and-wide frequency response *Robust and sophisticated design Superior Sound Quality Incorporating a newly developed omni-directional microphone capsule, the F-112 delivers a high sensitivity of -54 dB (0 dB=1 V/Pa.), allowing clear voice pick-up from any direction. Flat-and-wide Frequency Response The F-112 has a flat-and-wide frequency response (60 Hz to 17 kHz), which provides smooth and natural sound reproduction. Robust and Sophisticated Design The F-112 has been designed with special considerations for heavy-duty field use. The body is made of metal, offering a high level of durability to withstand severe conditions encountered in demanding sound pick-up scenarios. In addition, its well-balanced design allows comfortable handling when used in conjunction with a Sony wireless plug-on transmitter.

Sony Professional Solutions of America

The Sony F-112 is a high-quality handheld dynamic microphone, specifically designed for field production and newsgathering applications. The F-112 is equipped with a newly developed omni-directional microphone capsule, and it achieves highly sensitive and clear voice pick-up from all directions. Its robust body construction enables stable sound acquisition even in the harshest of environments encountered in the field. In addition, the F-112 offers a well thought-out ergonomic design which provides a stable grip, as well as optimized balance when combined with a Sony wireless plug-on transmitter - features essential for conducting smooth interviews. With its high performance, durability, and sophisticated design, the F-112 microphone is an ideal choice for demanding voice pick-up applications.
*Highlights:
*Superior sound quality
*Flat-and-wide frequency response
*Robust and sophisticated design

  • Superior Sound Quality
  • Incorporating a newly developed omni-directional microphone capsule, the F-112 delivers a high sensitivity of -54 dB (0 dB=1 V/Pa.), allowing clear voice pick-up from any direction.
  • Flat-and-wide Frequency Response
  • The F-112 has a flat-and-wide frequency response (60 Hz to 17 kHz), which provides smooth and natural sound reproduction.
  • Robust and Sophisticated Design
  • The F-112 has been designed with special considerations for heavy-duty field use.
  • The body is made of metal, offering a high level of durability to withstand severe conditions encountered in demanding sound pick-up scenarios.
  • In addition, its well-balanced design allows comfortable handling when used in conjunction with a Sony wireless plug-on transmitter.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number F112
Product Name Interview Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details