Visual Sound, Inc. Box Speaker F-505

Description
TOA Electronics, Inc. Speaker, 2-Way, 8" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White *Two-way speaker system with 8" woofer and HF compression driver. *Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°). *Low-foam polypropylene enclosure in white (W) or dark gray (G). *Built-in overload protection circuitry. *Input panel with push terminals and 1/4" phone jacks internally connected in parallel. *Easy installation using optional mounting brackets. *Five year warranty.
Description
TOA Electronics, Inc. Speaker, 2-Way, 8" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White *Two-way speaker system with 8" woofer and HF compression driver. *Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°). *Low-foam polypropylene enclosure in white (W) or dark gray (G). *Built-in overload protection circuitry. *Input panel with push terminals and 1/4" phone jacks internally connected in parallel. *Easy installation using optional mounting brackets. *Five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Box Speaker - F-505 - Visual Sound, Inc.
Broomall, PA, USA
Box Speaker
F-505
Box Speaker F-505
TOA Electronics, Inc. Speaker, 2-Way, 8" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White *Two-way speaker system with 8" woofer and HF compression driver. *Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°). *Low-foam polypropylene enclosure in white (W) or dark gray (G). *Built-in overload protection circuitry. *Input panel with push terminals and 1/4" phone jacks internally connected in parallel. *Easy installation using optional mounting brackets. *Five year warranty.

TOA Electronics, Inc.

Speaker, 2-Way, 8" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White

*Two-way speaker system with 8" woofer and HF compression driver.
*Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°).
*Low-foam polypropylene enclosure in white (W) or dark gray (G).
*Built-in overload protection circuitry.
*Input panel with push terminals and 1/4" phone jacks internally connected in parallel.
*Easy installation using optional mounting brackets.
*Five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F-505
Product Name Box Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1222-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.31 g (0.01 oz)
View Details
2 suppliers