Visual Sound, Inc. Forum Line Loudspeakers F 150

Description
Dynacord The F 150 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F8) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 15Y works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 150 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued to reduce natural resonances to a minimum. The cabinet surface is finished in extremely resistant needled black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 150 uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 150 in any "flying" application.
Description
Dynacord The F 150 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F8) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 15Y works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 150 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued to reduce natural resonances to a minimum. The cabinet surface is finished in extremely resistant needled black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 150 uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 150 in any "flying" application.

Suppliers

Company
Product
Description
Supplier Links
Forum Line Loudspeakers - F 150 - Visual Sound, Inc.
Broomall, PA, USA
Forum Line Loudspeakers
F 150
Forum Line Loudspeakers F 150
Dynacord The F 150 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F8) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 15Y works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 150 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued to reduce natural resonances to a minimum. The cabinet surface is finished in extremely resistant needled black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 150 uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 150 in any "flying" application.

Dynacord

The F 150 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F8) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 15Y works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 150 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued to reduce natural resonances to a minimum. The cabinet surface is finished in extremely resistant needled black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 150 uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 150 in any "flying" application.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F 150
Product Name Forum Line Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details