Visual Sound, Inc. Video Distribution Amplifier - 1X2 BNC NTSC/PAL EZ-VDA2B

Description
RDL, Radio Design Labs The EZ-VDA2B is a composite video distribution amplifier with two outputs. The input and outputs are all 75 ? on BNC connectors. If the outputs are connected to long coaxial cables (typically 100 to 1000 feet) the front-panel gain and equalization trimmers may be adjusted to restore picture clarity. The wide amplifier bandwidth supports high quality video distribution. The EZ-VDA2B is used in stores, houses of worship, restaurants, clubs, security and commercial sound systems. Composite Input to Two Composite Outputs Front-Panel GAIN and EQ Trimmers Operation with NTSC or PAL Signals 75 ω Terminated Input Input and Outputs on Gold-Plated BNC Jacks Wide Bandwidth > 400 MHz Gold-Plated Professional BNC Jacks Wide Bandwidth Supports High Quality Video Exceptional Performance in a Small Amplifier
Description
RDL, Radio Design Labs The EZ-VDA2B is a composite video distribution amplifier with two outputs. The input and outputs are all 75 ? on BNC connectors. If the outputs are connected to long coaxial cables (typically 100 to 1000 feet) the front-panel gain and equalization trimmers may be adjusted to restore picture clarity. The wide amplifier bandwidth supports high quality video distribution. The EZ-VDA2B is used in stores, houses of worship, restaurants, clubs, security and commercial sound systems. Composite Input to Two Composite Outputs Front-Panel GAIN and EQ Trimmers Operation with NTSC or PAL Signals 75 ω Terminated Input Input and Outputs on Gold-Plated BNC Jacks Wide Bandwidth > 400 MHz Gold-Plated Professional BNC Jacks Wide Bandwidth Supports High Quality Video Exceptional Performance in a Small Amplifier

Suppliers

Company
Product
Description
Supplier Links
Video Distribution Amplifier - 1X2 BNC NTSC/PAL - EZ-VDA2B - Visual Sound, Inc.
Broomall, PA, USA
Video Distribution Amplifier - 1X2 BNC NTSC/PAL
EZ-VDA2B
Video Distribution Amplifier - 1X2 BNC NTSC/PAL EZ-VDA2B
RDL, Radio Design Labs The EZ-VDA2B is a composite video distribution amplifier with two outputs. The input and outputs are all 75 ? on BNC connectors. If the outputs are connected to long coaxial cables (typically 100 to 1000 feet) the front-panel gain and equalization trimmers may be adjusted to restore picture clarity. The wide amplifier bandwidth supports high quality video distribution. The EZ-VDA2B is used in stores, houses of worship, restaurants, clubs, security and commercial sound systems. Composite Input to Two Composite Outputs Front-Panel GAIN and EQ Trimmers Operation with NTSC or PAL Signals 75 ω Terminated Input Input and Outputs on Gold-Plated BNC Jacks Wide Bandwidth > 400 MHz Gold-Plated Professional BNC Jacks Wide Bandwidth Supports High Quality Video Exceptional Performance in a Small Amplifier

RDL, Radio Design Labs

The EZ-VDA2B is a composite video distribution amplifier with two outputs. The input and outputs are all 75 ? on BNC connectors. If the outputs are connected to long coaxial cables (typically 100 to 1000 feet) the front-panel gain and equalization trimmers may be adjusted to restore picture clarity. The wide amplifier bandwidth supports high quality video distribution. The EZ-VDA2B is used in stores, houses of worship, restaurants, clubs, security and commercial sound systems.

  • Composite Input to Two Composite Outputs
  • Front-Panel GAIN and EQ Trimmers
  • Operation with NTSC or PAL Signals
  • 75 Ω Terminated Input
  • Input and Outputs on Gold-Plated BNC Jacks
  • Wide Bandwidth > 400 MHz
  • Gold-Plated Professional BNC Jacks
  • Wide Bandwidth Supports High Quality Video
  • Exceptional Performance in a Small Amplifier
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-VDA2B
Product Name Video Distribution Amplifier - 1X2 BNC NTSC/PAL
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details