Visual Sound, Inc. DVIKVM Extra Long Range Extender EXT-DVIKVM-ELR

Description
Gefen LLC Extra Long Range KVM Extender for DVI and USB over one Cat-5 cable The DVIKVM ELR extends any DVI and USB source to a monitor, touch screen display, or other digital signage application over a distance up to 330 feet (100 meters) using one Cat-5 cable. USB 2.0 data rates up to 100 Mbps are supported in addition to backward-compatibili ty with USB 1.1. The Receiver Unit allows the connections of up to three (3) USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems. This product uses Gefen ELR technology, allowing DVI and USB signals to travel along the same CAT-5 cable, reducing cabling costs and providing easier installation. How It Works Place the DVIKVM ELR Sender Unit next to the DVI source. Use the included DVI cable to connect the computer or other DVI source to the Sender Unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender Unit. Connect the Receiver Unit to the monitor or digital signage display with a DVI cable. Connect the USB devices to the Receiver Unit. Use one Cat-5 cable, up to 330 feet (100 meters), to connect the Sender Unit to the Receiver Unit. Connect the included locking power supplies to the Sender Unit and Receiver Unit, and then connect both power cords to available electrical outlets. Note: This product does not support HDCP content with DVI sources.
Description
Gefen LLC Extra Long Range KVM Extender for DVI and USB over one Cat-5 cable The DVIKVM ELR extends any DVI and USB source to a monitor, touch screen display, or other digital signage application over a distance up to 330 feet (100 meters) using one Cat-5 cable. USB 2.0 data rates up to 100 Mbps are supported in addition to backward-compatibili ty with USB 1.1. The Receiver Unit allows the connections of up to three (3) USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems. This product uses Gefen ELR technology, allowing DVI and USB signals to travel along the same CAT-5 cable, reducing cabling costs and providing easier installation. How It Works Place the DVIKVM ELR Sender Unit next to the DVI source. Use the included DVI cable to connect the computer or other DVI source to the Sender Unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender Unit. Connect the Receiver Unit to the monitor or digital signage display with a DVI cable. Connect the USB devices to the Receiver Unit. Use one Cat-5 cable, up to 330 feet (100 meters), to connect the Sender Unit to the Receiver Unit. Connect the included locking power supplies to the Sender Unit and Receiver Unit, and then connect both power cords to available electrical outlets. Note: This product does not support HDCP content with DVI sources.

Suppliers

Company
Product
Description
Supplier Links
DVIKVM Extra Long Range Extender - EXT-DVIKVM-ELR - Visual Sound, Inc.
Broomall, PA, USA
DVIKVM Extra Long Range Extender
EXT-DVIKVM-ELR
DVIKVM Extra Long Range Extender EXT-DVIKVM-ELR
Gefen LLC Extra Long Range KVM Extender for DVI and USB over one Cat-5 cable The DVIKVM ELR extends any DVI and USB source to a monitor, touch screen display, or other digital signage application over a distance up to 330 feet (100 meters) using one Cat-5 cable. USB 2.0 data rates up to 100 Mbps are supported in addition to backward-compatibili ty with USB 1.1. The Receiver Unit allows the connections of up to three (3) USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems. This product uses Gefen ELR technology, allowing DVI and USB signals to travel along the same CAT-5 cable, reducing cabling costs and providing easier installation. How It Works Place the DVIKVM ELR Sender Unit next to the DVI source. Use the included DVI cable to connect the computer or other DVI source to the Sender Unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender Unit. Connect the Receiver Unit to the monitor or digital signage display with a DVI cable. Connect the USB devices to the Receiver Unit. Use one Cat-5 cable, up to 330 feet (100 meters), to connect the Sender Unit to the Receiver Unit. Connect the included locking power supplies to the Sender Unit and Receiver Unit, and then connect both power cords to available electrical outlets. Note: This product does not support HDCP content with DVI sources.

Gefen LLC

Extra Long Range KVM Extender for DVI and USB over one Cat-5 cable
The DVIKVM ELR extends any DVI and USB source to a monitor, touch screen display, or other digital signage application over a distance up to 330 feet (100 meters) using one Cat-5 cable. USB 2.0 data rates up to 100 Mbps are supported in addition to backward-compatibility with USB 1.1. The Receiver Unit allows the connections of up to three (3) USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems. This product uses Gefen ELR technology, allowing DVI and USB signals to travel along the same CAT-5 cable, reducing cabling costs and providing easier installation.
How It Works
Place the DVIKVM ELR Sender Unit next to the DVI source. Use the included DVI cable to connect the computer or other DVI source to the Sender Unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender Unit. Connect the Receiver Unit to the monitor or digital signage display with a DVI cable. Connect the USB devices to the Receiver Unit. Use one Cat-5 cable, up to 330 feet (100 meters), to connect the Sender Unit to the Receiver Unit. Connect the included locking power supplies to the Sender Unit and Receiver Unit, and then connect both power cords to available electrical outlets.
Note: This product does not support HDCP content with DVI sources.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number EXT-DVIKVM-ELR
Product Name DVIKVM Extra Long Range Extender
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products