Visual Sound, Inc. EXT-CAT5-5600HD Dual-Display KVM Extender EXT-CAT5-5600HD

Description
Gefen LLC Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension can be up to 200 feet (60 meters) using three (3) CAT-6A cables, or 150 feet (45 meters) with CAT-5/5e. Extend two DVI sources and USB 2.0 up to 200 feet (60 meters) using three CAT-6A cables Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension is up to 200 feet (60 meters) using three (3) CAT-6A cables*. The Receiver Unit allows the connection of up to two DVI monitors and up to four USB devices, expanding your workspace and increasing productivity in a post-production and editing environment. USB 2.0 data rates up to 480 Mbps are supported in addition to backward-compatibili ty with USB 1.1. *CAT-5 or 5e cables can be used to extend up to 150 feet (45 meters)at 1920 x 1200 @60Hz. CAT-5 cable is sufficient for USB link. Shielded cables are optional.
Description
Gefen LLC Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension can be up to 200 feet (60 meters) using three (3) CAT-6A cables, or 150 feet (45 meters) with CAT-5/5e. Extend two DVI sources and USB 2.0 up to 200 feet (60 meters) using three CAT-6A cables Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension is up to 200 feet (60 meters) using three (3) CAT-6A cables*. The Receiver Unit allows the connection of up to two DVI monitors and up to four USB devices, expanding your workspace and increasing productivity in a post-production and editing environment. USB 2.0 data rates up to 480 Mbps are supported in addition to backward-compatibili ty with USB 1.1. *CAT-5 or 5e cables can be used to extend up to 150 feet (45 meters)at 1920 x 1200 @60Hz. CAT-5 cable is sufficient for USB link. Shielded cables are optional.

Suppliers

Company
Product
Description
Supplier Links
EXT-CAT5-5600HD Dual-Display KVM Extender - EXT-CAT5-5600HD - Visual Sound, Inc.
Broomall, PA, USA
EXT-CAT5-5600HD Dual-Display KVM Extender
EXT-CAT5-5600HD
EXT-CAT5-5600HD Dual-Display KVM Extender EXT-CAT5-5600HD
Gefen LLC Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension can be up to 200 feet (60 meters) using three (3) CAT-6A cables, or 150 feet (45 meters) with CAT-5/5e. Extend two DVI sources and USB 2.0 up to 200 feet (60 meters) using three CAT-6A cables Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension is up to 200 feet (60 meters) using three (3) CAT-6A cables*. The Receiver Unit allows the connection of up to two DVI monitors and up to four USB devices, expanding your workspace and increasing productivity in a post-production and editing environment. USB 2.0 data rates up to 480 Mbps are supported in addition to backward-compatibili ty with USB 1.1. *CAT-5 or 5e cables can be used to extend up to 150 feet (45 meters)at 1920 x 1200 @60Hz. CAT-5 cable is sufficient for USB link. Shielded cables are optional.

Gefen LLC

Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension can be up to 200 feet (60 meters) using three (3) CAT-6A cables, or 150 feet (45 meters) with CAT-5/5e.

Extend two DVI sources and USB 2.0 up to 200 feet (60 meters) using three CAT-6A cables
Extend two DVI sources and USB 2.0 peripherals from any computer or KVM device with the Gefen CAT5-5600HD Professional Series KVM extender. Extension is up to 200 feet (60 meters) using three (3) CAT-6A cables*. The Receiver Unit allows the connection of up to two DVI monitors and up to four USB devices, expanding your workspace and increasing productivity in a post-production and editing environment. USB 2.0 data rates up to 480 Mbps are supported in addition to backward-compatibility with USB 1.1.
*CAT-5 or 5e cables can be used to extend up to 150 feet (45 meters)at 1920 x 1200 @60Hz. CAT-5 cable is sufficient for USB link. Shielded cables are optional.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number EXT-CAT5-5600HD
Product Name EXT-CAT5-5600HD Dual-Display KVM Extender
Unlock Full Specs
to access all available technical data