Visual Sound, Inc. Excite™ 5.25" 2-Way In-Ceiling Speakers EXCITE_IC5

Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC5 model provides a pair of 2-way in-ceiling loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-ceiling loudspeakers 5.25" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 60 Watts program power handling 50Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs
Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC5 model provides a pair of 2-way in-ceiling loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-ceiling loudspeakers 5.25" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 60 Watts program power handling 50Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Suppliers

Company
Product
Description
Supplier Links
Excite™ 5.25
Broomall, PA, USA
Excite™ 5.25" 2-Way In-Ceiling Speakers
EXCITE_IC5
Excite™ 5.25" 2-Way In-Ceiling Speakers EXCITE_IC5
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC5 model provides a pair of 2-way in-ceiling loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-ceiling loudspeakers 5.25" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 60 Watts program power handling 50Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Crestron Electronics, Inc.

Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations.

Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC5 model provides a pair of 2-way in-ceiling loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface.

  • High-performance 2-way in-ceiling loudspeakers
  • 5.25" polypropylene woofers for deep, solid bass
  • Treated cloth dome tweeters for natural high-end extension
  • Swivel tweeters for precise coverage optimization
  • Steel composition woofer baskets for increased rigidity
  • Paintable ABS plastic baffle with aluminum grilles
  • Easy-to-install dog toggle mounting system
  • Front accessible high and low frequency contour switches
  • 60 Watts program power handling
  • 50Hz-20kHz frequency response
  • 8 Ohms nominal impedance
  • Sold in pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EXCITE_IC5
Product Name Excite™ 5.25" 2-Way In-Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
V-5.2-C Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details