Visual Sound, Inc. Wireless Clip Condenser Microphone System ew 512 G3

Description
Sennheiser Electronic Corp. Success can be shared: based on the MKE 2 Gold, the included MKE 2-ew is one of Sennheiser's most successful and trusted clip-on condenser microphones. This set relays its high-quality signal via a compact bodypack transmitter to the flagship evolution EM 500 true diversity receiver. Sync up the bodypack to the receiver with a simple press of the sync button. Sennheiser?s technical prowess in wireless technology allows you to focus on delivering your most successful presentation ever without worrying about your wireless. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 500 G3 rack-mount receiver SK 500 G3 bodypack transmitter MKE 2-ew clip-on microphone (omni-directional) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Success can be shared: based on the MKE 2 Gold, the included MKE 2-ew is one of Sennheiser's most successful and trusted clip-on condenser microphones. This set relays its high-quality signal via a compact bodypack transmitter to the flagship evolution EM 500 true diversity receiver. Sync up the bodypack to the receiver with a simple press of the sync button. Sennheiser?s technical prowess in wireless technology allows you to focus on delivering your most successful presentation ever without worrying about your wireless. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 500 G3 rack-mount receiver SK 500 G3 bodypack transmitter MKE 2-ew clip-on microphone (omni-directional) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Clip Condenser Microphone System - ew 512 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Clip Condenser Microphone System
ew 512 G3
Wireless Clip Condenser Microphone System ew 512 G3
Sennheiser Electronic Corp. Success can be shared: based on the MKE 2 Gold, the included MKE 2-ew is one of Sennheiser's most successful and trusted clip-on condenser microphones. This set relays its high-quality signal via a compact bodypack transmitter to the flagship evolution EM 500 true diversity receiver. Sync up the bodypack to the receiver with a simple press of the sync button. Sennheiser?s technical prowess in wireless technology allows you to focus on delivering your most successful presentation ever without worrying about your wireless. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 500 G3 rack-mount receiver SK 500 G3 bodypack transmitter MKE 2-ew clip-on microphone (omni-directional) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Success can be shared: based on the MKE 2 Gold, the included MKE 2-ew is one of Sennheiser's most successful and trusted clip-on condenser microphones. This set relays its high-quality signal via a compact bodypack transmitter to the flagship evolution EM 500 true diversity receiver. Sync up the bodypack to the receiver with a simple press of the sync button. Sennheiser?s technical prowess in wireless technology allows you to focus on delivering your most successful presentation ever without worrying about your wireless.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 32 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 500 G3 rack-mount receiver
  • SK 500 G3 bodypack transmitter
  • MKE 2-ew clip-on microphone (omni-directional)
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 512 G3
Product Name Wireless Clip Condenser Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details