Visual Sound, Inc. Wireless Clip Microphone System - Presentation Set with ME 4 clip-on microphone ew 322 G3

Description
Sennheiser Electronic Corp. Small but mighty: the clip-on microphone in this professional set is nearly invisible. The included cardioid pattern microphone has both great resistance to feedback and clear voice reproduction. The true diversity receiver means you get the highest degree of signal reliability at all times. Sync up the bodypack with the receiver with a single touch of a button. Especially convenient: you can connect an external mute button (option) to the additional 2.5 mm jack socket on the bodypack transmitter. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Small but mighty: the clip-on microphone in this professional set is nearly invisible. The included cardioid pattern microphone has both great resistance to feedback and clear voice reproduction. The true diversity receiver means you get the highest degree of signal reliability at all times. Sync up the bodypack with the receiver with a single touch of a button. Especially convenient: you can connect an external mute button (option) to the additional 2.5 mm jack socket on the bodypack transmitter. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Clip Microphone System - Presentation Set with ME 4 clip-on microphone - ew 322 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Clip Microphone System - Presentation Set with ME 4 clip-on microphone
ew 322 G3
Wireless Clip Microphone System - Presentation Set with ME 4 clip-on microphone ew 322 G3
Sennheiser Electronic Corp. Small but mighty: the clip-on microphone in this professional set is nearly invisible. The included cardioid pattern microphone has both great resistance to feedback and clear voice reproduction. The true diversity receiver means you get the highest degree of signal reliability at all times. Sync up the bodypack with the receiver with a single touch of a button. Especially convenient: you can connect an external mute button (option) to the additional 2.5 mm jack socket on the bodypack transmitter. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Small but mighty: the clip-on microphone in this professional set is nearly invisible. The included cardioid pattern microphone has both great resistance to feedback and clear voice reproduction. The true diversity receiver means you get the highest degree of signal reliability at all times. Sync up the bodypack with the receiver with a single touch of a button. Especially convenient: you can connect an external mute button (option) to the additional 2.5 mm jack socket on the bodypack transmitter.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 24 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 300 G3 rack-mount receiver
  • SK 300 G3 bodypack transmitter
  • ME 4 clip-on microphone (cardioid)
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 322 G3
Product Name Wireless Clip Microphone System - Presentation Set with ME 4 clip-on microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details