Visual Sound, Inc. Wireless Clip Microphone System - Presentation Set with ME 2 clip-on microphone ew 312 G3

Description
Sennheiser Electronic Corp. Communicating in harmony: when the settings on the receiver are changed, the components adjust to each other automatically with one push of the front panel sync button. The bodypack transmitter is equipped with charging contacts for the optional BA2015 rechargeable battery. The inconspicuous omni-directional clip-on microphone is optimized for best reproducing the sound of the human voice and provides supreme speech intelligibility. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 2 clip-on microphone (omni-directional) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Communicating in harmony: when the settings on the receiver are changed, the components adjust to each other automatically with one push of the front panel sync button. The bodypack transmitter is equipped with charging contacts for the optional BA2015 rechargeable battery. The inconspicuous omni-directional clip-on microphone is optimized for best reproducing the sound of the human voice and provides supreme speech intelligibility. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 2 clip-on microphone (omni-directional) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Clip Microphone System - Presentation Set with ME 2 clip-on microphone - ew 312 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Clip Microphone System - Presentation Set with ME 2 clip-on microphone
ew 312 G3
Wireless Clip Microphone System - Presentation Set with ME 2 clip-on microphone ew 312 G3
Sennheiser Electronic Corp. Communicating in harmony: when the settings on the receiver are changed, the components adjust to each other automatically with one push of the front panel sync button. The bodypack transmitter is equipped with charging contacts for the optional BA2015 rechargeable battery. The inconspicuous omni-directional clip-on microphone is optimized for best reproducing the sound of the human voice and provides supreme speech intelligibility. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 2 clip-on microphone (omni-directional) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Communicating in harmony: when the settings on the receiver are changed, the components adjust to each other automatically with one push of the front panel sync button. The bodypack transmitter is equipped with charging contacts for the optional BA2015 rechargeable battery. The inconspicuous omni-directional clip-on microphone is optimized for best reproducing the sound of the human voice and provides supreme speech intelligibility.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 24 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 300 G3 rack-mount receiver
  • SK 300 G3 bodypack transmitter
  • ME 2 clip-on microphone (omni-directional)
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 312 G3
Product Name Wireless Clip Microphone System - Presentation Set with ME 2 clip-on microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details