Visual Sound, Inc. G3 Wireless Microphone System (EM 100, SKM 100-835 and MZQ 1) ew 135 G3

Description
Sennheiser Electronic Corp. Versatility for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.Versatili ty for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.
Description
Sennheiser Electronic Corp. Versatility for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.Versatili ty for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
G3 Wireless Microphone System (EM 100, SKM 100-835 and MZQ 1)
ew 135 G3
G3 Wireless Microphone System (EM 100, SKM 100-835 and MZQ 1) ew 135 G3
Sennheiser Electronic Corp. Versatility for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.Versatili ty for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.

Sennheiser Electronic Corp.

Versatility for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.Versatility for every style of music and presentations: you can depend on great performance from the ew 135 G3 vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 135 G3
Product Name G3 Wireless Microphone System (EM 100, SKM 100-835 and MZQ 1)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers