Visual Sound, Inc. Wireless Microphone Vocal System ew 115 G3 LE

Description
Sennheiser Electronic Corp. Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions. Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions. Sturdy metal housing (transmitter and receiver) 36 MHz bandwidth: 1440 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 6 compatible frequencies per bank High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with e 815 capsule features easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement
Description
Sennheiser Electronic Corp. Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions. Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions. Sturdy metal housing (transmitter and receiver) 36 MHz bandwidth: 1440 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 6 compatible frequencies per bank High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with e 815 capsule features easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone Vocal System - ew 115 G3 LE - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone Vocal System
ew 115 G3 LE
Wireless Microphone Vocal System ew 115 G3 LE
Sennheiser Electronic Corp. Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions. Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions. Sturdy metal housing (transmitter and receiver) 36 MHz bandwidth: 1440 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 6 compatible frequencies per bank High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with e 815 capsule features easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement

Sennheiser Electronic Corp.

Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.
Versatility for every style of music and presentations: you can depend on great performance from the ew 115 G3 LE vocal system. The handheld microphone now allows you to charge the optional rechargeable pack while it remains in the transmitter. Wirelessly link up the transmitter with the receiver with a single touch of the sync button. The true diversity receiver has a backlit graphic display that makes it easy to read under all lighting conditions.

  • Sturdy metal housing (transmitter and receiver)
  • 36 MHz bandwidth: 1440 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 6 compatible frequencies per bank
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Handheld transmitter with e 815 capsule features easy-exchangeable microphone modules from evolution series
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 115 G3 LE
Product Name Wireless Microphone Vocal System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details