Visual Sound, Inc. EVID™ Series Eight-Inch Two-Way Ceiling Speaker System - Low Profile Backcan EVID C8.2LP

Description
Electro-Voice Never before has a ceiling speaker system delivered such a full-range punch. The EVID C8.2LP, with its specially tuned enclosure, and eight-inch woofer, the speaker system provides amazing bass response. The one-inch waveguide-coupled tweeter give smooth controlled coverage out to 18 kHz. The C8.2LP is perfect for flush-mount applications where demand for high-quality audio is desired. The EVID C8.2LP features a four-point mounting system to help make installations fast and easy, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations. The model C8.2LP is identical to the C8.2, but in a low-profile backcan for tight installation spaces.
Description
Electro-Voice Never before has a ceiling speaker system delivered such a full-range punch. The EVID C8.2LP, with its specially tuned enclosure, and eight-inch woofer, the speaker system provides amazing bass response. The one-inch waveguide-coupled tweeter give smooth controlled coverage out to 18 kHz. The C8.2LP is perfect for flush-mount applications where demand for high-quality audio is desired. The EVID C8.2LP features a four-point mounting system to help make installations fast and easy, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations. The model C8.2LP is identical to the C8.2, but in a low-profile backcan for tight installation spaces.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EVID™ Series Eight-Inch Two-Way Ceiling Speaker System - Low Profile Backcan
EVID C8.2LP
EVID™ Series Eight-Inch Two-Way Ceiling Speaker System - Low Profile Backcan EVID C8.2LP
Electro-Voice Never before has a ceiling speaker system delivered such a full-range punch. The EVID C8.2LP, with its specially tuned enclosure, and eight-inch woofer, the speaker system provides amazing bass response. The one-inch waveguide-coupled tweeter give smooth controlled coverage out to 18 kHz. The C8.2LP is perfect for flush-mount applications where demand for high-quality audio is desired. The EVID C8.2LP features a four-point mounting system to help make installations fast and easy, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations. The model C8.2LP is identical to the C8.2, but in a low-profile backcan for tight installation spaces.

Electro-Voice

Never before has a ceiling speaker system delivered such a full-range punch. The EVID C8.2LP, with its specially tuned enclosure, and eight-inch woofer, the speaker system provides amazing bass response. The one-inch waveguide-coupled tweeter give smooth controlled coverage out to 18 kHz. The C8.2LP is perfect for flush-mount applications where demand for high-quality audio is desired. The EVID C8.2LP features a four-point mounting system to help make installations fast and easy, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations. The model C8.2LP is identical to the C8.2, but in a low-profile backcan for tight installation spaces.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID C8.2LP
Product Name EVID™ Series Eight-Inch Two-Way Ceiling Speaker System - Low Profile Backcan
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - ED-29689-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details