Visual Sound, Inc. High-Performance Ceiling Speaker System EVID C12.2

Description
Electro-Voice The Electro-Voice ® EVID C12.2 loudspeaker system is a high-efficiency, two-way, ceiling loudspeaker package for high-SPL applications. The loudspeaker features the EVID 920-8B transducer, a 12-inch coaxial with high-power handling, and 100-dB sensitivity. The integrated, 64-watt transformer allows for use in 70-volt and 100-volt applications, and includes automatic saturation compensation. The C12.2's transformer tap selection is accessible via a convenient switch on the front baffle. The C12.2's perforated grille is finished in semi-gloss, white, powder-coated enamel. The baffle and bezel are constructed from UL 94V-0 rated ABS. The rear enclosure is made from heavy-gauge steel, and has a durable black-powder coat that blends in when used in open-ceiling applications. The rear enclosure provides optimum internal volume for extended, low-frequency performance.
Description
Electro-Voice The Electro-Voice ® EVID C12.2 loudspeaker system is a high-efficiency, two-way, ceiling loudspeaker package for high-SPL applications. The loudspeaker features the EVID 920-8B transducer, a 12-inch coaxial with high-power handling, and 100-dB sensitivity. The integrated, 64-watt transformer allows for use in 70-volt and 100-volt applications, and includes automatic saturation compensation. The C12.2's transformer tap selection is accessible via a convenient switch on the front baffle. The C12.2's perforated grille is finished in semi-gloss, white, powder-coated enamel. The baffle and bezel are constructed from UL 94V-0 rated ABS. The rear enclosure is made from heavy-gauge steel, and has a durable black-powder coat that blends in when used in open-ceiling applications. The rear enclosure provides optimum internal volume for extended, low-frequency performance.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High-Performance Ceiling Speaker System
EVID C12.2
High-Performance Ceiling Speaker System EVID C12.2
Electro-Voice The Electro-Voice ® EVID C12.2 loudspeaker system is a high-efficiency, two-way, ceiling loudspeaker package for high-SPL applications. The loudspeaker features the EVID 920-8B transducer, a 12-inch coaxial with high-power handling, and 100-dB sensitivity. The integrated, 64-watt transformer allows for use in 70-volt and 100-volt applications, and includes automatic saturation compensation. The C12.2's transformer tap selection is accessible via a convenient switch on the front baffle. The C12.2's perforated grille is finished in semi-gloss, white, powder-coated enamel. The baffle and bezel are constructed from UL 94V-0 rated ABS. The rear enclosure is made from heavy-gauge steel, and has a durable black-powder coat that blends in when used in open-ceiling applications. The rear enclosure provides optimum internal volume for extended, low-frequency performance.

Electro-Voice

The Electro-Voice ® EVID C12.2 loudspeaker system is a high-efficiency, two-way, ceiling loudspeaker package for high-SPL applications. The loudspeaker features the EVID 920-8B transducer, a 12-inch coaxial with high-power handling, and 100-dB sensitivity. The integrated, 64-watt transformer allows for use in 70-volt and 100-volt applications, and includes automatic saturation compensation. The C12.2's transformer tap selection is accessible via a convenient switch on the front baffle. The C12.2's perforated grille is finished in semi-gloss, white, powder-coated enamel. The baffle and bezel are constructed from UL 94V-0 rated ABS. The rear enclosure is made from heavy-gauge steel, and has a durable black-powder coat that blends in when used in open-ceiling applications. The rear enclosure provides optimum internal volume for extended, low-frequency performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID C12.2
Product Name High-Performance Ceiling Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details