Visual Sound, Inc. EVID™ Series Premium Surface-Mount Speaker System EVID 3.2

Description
Electro-Voice The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5-inch, low-frequency drivers and a .75-inch, Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support in a variety of environments such as offices, retail stores, and restaurants. Coupled with the EVID 12.1 subwoofer, two to four EVID 3.2 speakers can deliver amazing SPL levels to foreground music.
Description
Electro-Voice The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5-inch, low-frequency drivers and a .75-inch, Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support in a variety of environments such as offices, retail stores, and restaurants. Coupled with the EVID 12.1 subwoofer, two to four EVID 3.2 speakers can deliver amazing SPL levels to foreground music.

Suppliers

Company
Product
Description
Supplier Links
EVID™ Series Premium Surface-Mount Speaker System - EVID 3.2 - Visual Sound, Inc.
Broomall, PA, USA
EVID™ Series Premium Surface-Mount Speaker System
EVID 3.2
EVID™ Series Premium Surface-Mount Speaker System EVID 3.2
Electro-Voice The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5-inch, low-frequency drivers and a .75-inch, Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support in a variety of environments such as offices, retail stores, and restaurants. Coupled with the EVID 12.1 subwoofer, two to four EVID 3.2 speakers can deliver amazing SPL levels to foreground music.

Electro-Voice

The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5-inch, low-frequency drivers and a .75-inch, Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support in a variety of environments such as offices, retail stores, and restaurants. Coupled with the EVID 12.1 subwoofer, two to four EVID 3.2 speakers can deliver amazing SPL levels to foreground music.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID 3.2
Product Name EVID™ Series Premium Surface-Mount Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 675 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details