Visual Sound, Inc. EVI Series Speaker System EVI-15

Description
Electro-Voice EVI-15 compact, two-way, 15-inch, Vari Intense® system. The Electro-Voice EVI-15 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 15-inch direct radiator in a vented enclosure. The EVI-15 is intended to be used as a standalone full-range system, but may also be used as the mid-bass/high-freque ncy component in most multi-way loudspeaker systems. Simple application - the system throws a rectangular pattern three times the mounting height deep and two times the mounting height wide. Adjust vertical aim angle up and down, to extend or reduce the front-to-back coverage distance. Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-15MBB (black) and EVI-15MBW (white) U-brackets.
Description
Electro-Voice EVI-15 compact, two-way, 15-inch, Vari Intense® system. The Electro-Voice EVI-15 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 15-inch direct radiator in a vented enclosure. The EVI-15 is intended to be used as a standalone full-range system, but may also be used as the mid-bass/high-freque ncy component in most multi-way loudspeaker systems. Simple application - the system throws a rectangular pattern three times the mounting height deep and two times the mounting height wide. Adjust vertical aim angle up and down, to extend or reduce the front-to-back coverage distance. Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-15MBB (black) and EVI-15MBW (white) U-brackets.

Suppliers

Company
Product
Description
Supplier Links
EVI Series Speaker System - EVI-15 - Visual Sound, Inc.
Broomall, PA, USA
EVI Series Speaker System
EVI-15
EVI Series Speaker System EVI-15
Electro-Voice EVI-15 compact, two-way, 15-inch, Vari Intense® system. The Electro-Voice EVI-15 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 15-inch direct radiator in a vented enclosure. The EVI-15 is intended to be used as a standalone full-range system, but may also be used as the mid-bass/high-freque ncy component in most multi-way loudspeaker systems. Simple application - the system throws a rectangular pattern three times the mounting height deep and two times the mounting height wide. Adjust vertical aim angle up and down, to extend or reduce the front-to-back coverage distance. Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-15MBB (black) and EVI-15MBW (white) U-brackets.

Electro-Voice

EVI-15 compact, two-way, 15-inch, Vari Intense® system.

The Electro-Voice EVI-15 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 15-inch direct radiator in a vented enclosure. The EVI-15 is intended to be used as a standalone full-range system, but may also be used as the mid-bass/high-frequency component in most multi-way loudspeaker systems.

  • Simple application - the system throws a rectangular pattern three times the mounting height deep and two times the mounting height wide.
  • Adjust vertical aim angle up and down, to extend or reduce the front-to-back coverage distance.
  • Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-15MBB (black) and EVI-15MBW (white) U-brackets.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVI-15
Product Name EVI Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details