Visual Sound, Inc. Keyboard Workstation ETUDE

Description
Chief The Raxxess Etude is perfect as a studio keyboard workstation or as a learning center. The frame is constructed of 1-inch by 2-inch tubular steel side supports of 16-gauge material. The fabricated bottom cross member is 1 1/2 inches by 6 inches. Both the keyboard shelf and the optional printer/CPU shelf (not pictured) that mounts to the lower portion of the frame are adjustable in one inch increments for up to five inches. They each measure a generous 55" wide and 16" deep. The 55" width will support an 88-note keyboard while the contoured upper shelf can easily accommodate audio and video monitors. A computer keyboard shelf can be mounted to either of the two standard shelves using the hardware provided into pre-drilled holes.
Description
Chief The Raxxess Etude is perfect as a studio keyboard workstation or as a learning center. The frame is constructed of 1-inch by 2-inch tubular steel side supports of 16-gauge material. The fabricated bottom cross member is 1 1/2 inches by 6 inches. Both the keyboard shelf and the optional printer/CPU shelf (not pictured) that mounts to the lower portion of the frame are adjustable in one inch increments for up to five inches. They each measure a generous 55" wide and 16" deep. The 55" width will support an 88-note keyboard while the contoured upper shelf can easily accommodate audio and video monitors. A computer keyboard shelf can be mounted to either of the two standard shelves using the hardware provided into pre-drilled holes.

Suppliers

Company
Product
Description
Supplier Links
Keyboard Workstation - ETUDE - Visual Sound, Inc.
Broomall, PA, USA
Keyboard Workstation
ETUDE
Keyboard Workstation ETUDE
Chief The Raxxess Etude is perfect as a studio keyboard workstation or as a learning center. The frame is constructed of 1-inch by 2-inch tubular steel side supports of 16-gauge material. The fabricated bottom cross member is 1 1/2 inches by 6 inches. Both the keyboard shelf and the optional printer/CPU shelf (not pictured) that mounts to the lower portion of the frame are adjustable in one inch increments for up to five inches. They each measure a generous 55" wide and 16" deep. The 55" width will support an 88-note keyboard while the contoured upper shelf can easily accommodate audio and video monitors. A computer keyboard shelf can be mounted to either of the two standard shelves using the hardware provided into pre-drilled holes.

Chief

The Raxxess Etude is perfect as a studio keyboard workstation or as a learning center. The frame is constructed of 1-inch by 2-inch tubular steel side supports of 16-gauge material. The fabricated bottom cross member is 1 1/2 inches by 6 inches. Both the keyboard shelf and the optional printer/CPU shelf (not pictured) that mounts to the lower portion of the frame are adjustable in one inch increments for up to five inches. They each measure a generous 55" wide and 16" deep. The 55" width will support an 88-note keyboard while the contoured upper shelf can easily accommodate audio and video monitors. A computer keyboard shelf can be mounted to either of the two standard shelves using the hardware provided into pre-drilled holes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number ETUDE
Product Name Keyboard Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2848948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Work Surface Metal
View Details
Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details