Visual Sound, Inc. Remote Switch Control Interface ESRSC

Description
Audio-Technica U.S., Inc. The ESRSC is a control interface that enables a contractor to add external control, contact closure, programmable mute functions and status indication to any dynamic or condenser microphone. Switch function can be set to any of three operating modes: Touch-On/Off, Touch-to-talk (momentary on), and Touch-to-mute (momentary off). External contact closure capability permits control of remote devices from a user-supplied switch. A three-position switch "Local/ Remote / LED Remote" - enables the microphone and the LED status to be controlled locally or from an external device. In remote operation, the user-supplied LED and switch operate independently from the microphone. In LED Remote operation, the user-supplied LED is controlled from an external source.
Description
Audio-Technica U.S., Inc. The ESRSC is a control interface that enables a contractor to add external control, contact closure, programmable mute functions and status indication to any dynamic or condenser microphone. Switch function can be set to any of three operating modes: Touch-On/Off, Touch-to-talk (momentary on), and Touch-to-mute (momentary off). External contact closure capability permits control of remote devices from a user-supplied switch. A three-position switch "Local/ Remote / LED Remote" - enables the microphone and the LED status to be controlled locally or from an external device. In remote operation, the user-supplied LED and switch operate independently from the microphone. In LED Remote operation, the user-supplied LED is controlled from an external source.

Suppliers

Company
Product
Description
Supplier Links
Remote Switch Control Interface - ESRSC - Visual Sound, Inc.
Broomall, PA, USA
Remote Switch Control Interface
ESRSC
Remote Switch Control Interface ESRSC
Audio-Technica U.S., Inc. The ESRSC is a control interface that enables a contractor to add external control, contact closure, programmable mute functions and status indication to any dynamic or condenser microphone. Switch function can be set to any of three operating modes: Touch-On/Off, Touch-to-talk (momentary on), and Touch-to-mute (momentary off). External contact closure capability permits control of remote devices from a user-supplied switch. A three-position switch "Local/ Remote / LED Remote" - enables the microphone and the LED status to be controlled locally or from an external device. In remote operation, the user-supplied LED and switch operate independently from the microphone. In LED Remote operation, the user-supplied LED is controlled from an external source.

Audio-Technica U.S., Inc.

The ESRSC is a control interface that enables a contractor to add external control, contact closure, programmable mute functions and status indication to any dynamic or condenser microphone. Switch function can be set to any of three operating modes: Touch-On/Off, Touch-to-talk (momentary on), and Touch-to-mute (momentary off). External contact closure capability permits control of remote devices from a user-supplied switch. A three-position switch "Local/ Remote / LED Remote" - enables the microphone and the LED status to be controlled locally or from an external device. In remote operation, the user-supplied LED and switch operate independently from the microphone. In LED Remote operation, the user-supplied LED is controlled from an external source.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ESRSC
Product Name Remote Switch Control Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details