Visual Sound, Inc. Make Sure Your Plasma Screen Stays Upright. Escort Plasma/LCD Wedge Case

Description
Calzone Case The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transport. Calzone customizes your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases. Based on Calzone's ATA series of cases, this unique design is offered in 3/8" and 1/2" thickness with your choice of color ABS laminate. Provided with 4 fully recessed latches, the industry standard. Foam construction is such that all pressure points and padding makes contact with the frame of the unit only. Locking heavy-duty casters are standard
Description
Calzone Case The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transport. Calzone customizes your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases. Based on Calzone's ATA series of cases, this unique design is offered in 3/8" and 1/2" thickness with your choice of color ABS laminate. Provided with 4 fully recessed latches, the industry standard. Foam construction is such that all pressure points and padding makes contact with the frame of the unit only. Locking heavy-duty casters are standard

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Make Sure Your Plasma Screen Stays Upright.
Escort Plasma/LCD Wedge Case
Make Sure Your Plasma Screen Stays Upright. Escort Plasma/LCD Wedge Case
Calzone Case The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transport. Calzone customizes your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases. Based on Calzone's ATA series of cases, this unique design is offered in 3/8" and 1/2" thickness with your choice of color ABS laminate. Provided with 4 fully recessed latches, the industry standard. Foam construction is such that all pressure points and padding makes contact with the frame of the unit only. Locking heavy-duty casters are standard

Calzone Case

The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transport. Calzone customizes your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases.

  • Based on Calzone's ATA series of cases, this unique design is offered in 3/8" and 1/2" thickness with your choice of color ABS laminate.
  • Provided with 4 fully recessed latches, the industry standard.
  • Foam construction is such that all pressure points and padding makes contact with the frame of the unit only.
  • Locking heavy-duty casters are standard
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number Escort Plasma/LCD Wedge Case
Product Name Make Sure Your Plasma Screen Stays Upright.
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4073800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 2.6 inch (66 mm)
Length 11.02 inch (280 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details