Visual Sound, Inc. Cardioid Condenser Boundary Microphone ES961

Description
Audio-Technica U.S., Inc. The new Engineered Sound. Contractor-exclusive innovations for every acoustical challenge. And safe haven from RFI. Featuring breakthrough audio and mechanical design innovations, the phantom-powered ES961 offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint® rotating output connector, UniSteep® filter and UniGuard® RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the ES961 is equipped with self-contained electronics, eliminating the need for an external power module.
Description
Audio-Technica U.S., Inc. The new Engineered Sound. Contractor-exclusive innovations for every acoustical challenge. And safe haven from RFI. Featuring breakthrough audio and mechanical design innovations, the phantom-powered ES961 offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint® rotating output connector, UniSteep® filter and UniGuard® RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the ES961 is equipped with self-contained electronics, eliminating the need for an external power module.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Boundary Microphone - ES961 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Boundary Microphone
ES961
Cardioid Condenser Boundary Microphone ES961
Audio-Technica U.S., Inc. The new Engineered Sound. Contractor-exclusive innovations for every acoustical challenge. And safe haven from RFI. Featuring breakthrough audio and mechanical design innovations, the phantom-powered ES961 offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint® rotating output connector, UniSteep® filter and UniGuard® RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the ES961 is equipped with self-contained electronics, eliminating the need for an external power module.

Audio-Technica U.S., Inc.

The new Engineered Sound. Contractor-exclusive innovations for every acoustical challenge. And safe haven from RFI.
Featuring breakthrough audio and mechanical design innovations, the phantom-powered ES961 offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The microphone is equipped with a PivotPoint® rotating output connector, UniSteep® filter and UniGuard® RFI-shielding technology. It accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the ES961 is equipped with self-contained electronics, eliminating the need for an external power module.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES961
Product Name Cardioid Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Instrument Microphone - ADX10FLP Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 4.5 mV/Pa (31026 mV/psi)
View Details