Visual Sound, Inc. Omnidirectional Condenser Boundary Microphone ES945

Description
Audio-Technica U.S., Inc. This low-profile omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording and teleconferencing in table-, ceiling-, or panel-mount applications. The microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard® innovations. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a 360° pickup angle, and is available in two colors: black (ES945) and white (ES945W).
Description
Audio-Technica U.S., Inc. This low-profile omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording and teleconferencing in table-, ceiling-, or panel-mount applications. The microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard® innovations. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a 360° pickup angle, and is available in two colors: black (ES945) and white (ES945W).

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Condenser Boundary Microphone - ES945 - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Condenser Boundary Microphone
ES945
Omnidirectional Condenser Boundary Microphone ES945
Audio-Technica U.S., Inc. This low-profile omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording and teleconferencing in table-, ceiling-, or panel-mount applications. The microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard® innovations. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a 360° pickup angle, and is available in two colors: black (ES945) and white (ES945W).

Audio-Technica U.S., Inc.

This low-profile omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording and teleconferencing in table-, ceiling-, or panel-mount applications. The microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard® innovations. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a 360° pickup angle, and is available in two colors: black (ES945) and white (ES945W).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES945
Product Name Omnidirectional Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers