Visual Sound, Inc. Hypercardioid Condenser Hanging Microphone ES933H

Description
Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933H offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. Available in two colors: black (ES933H); white (ES933WH), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.
Description
Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933H offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. Available in two colors: black (ES933H); white (ES933WH), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Condenser Hanging Microphone - ES933H - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Condenser Hanging Microphone
ES933H
Hypercardioid Condenser Hanging Microphone ES933H
Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933H offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. Available in two colors: black (ES933H); white (ES933WH), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

Audio-Technica U.S., Inc.

With durable construction and unobtrusive appearance, the ES933H offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. Available in two colors: black (ES933H); white (ES933WH), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES933H
Product Name Hypercardioid Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details