Visual Sound, Inc. 6.4" Touch Screen Monitor Designed for 19" Racks and Mac mini or PC mini computer. ER6481U- Mac

Description
CyberTouch CyberTouch CyberTouchAV ER6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB. The ER6401 is also available with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV ER6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB. The ER6401 is also available with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Touch Screen Monitor Designed for 19" Racks and Mac mini or PC mini computer.
ER6481U- Mac
6.4" Touch Screen Monitor Designed for 19" Racks and Mac mini or PC mini computer. ER6481U- Mac
CyberTouch CyberTouch CyberTouchAV ER6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB. The ER6401 is also available with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV

ER6481U-MAC is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB. The ER6401 is also available with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER6481U- Mac
Product Name 6.4" Touch Screen Monitor Designed for 19" Racks and Mac mini or PC mini computer.
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4206/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers