Visual Sound, Inc. 17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications ER1780U

Description
CyberTouch 17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV ER1780U is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.
Description
CyberTouch 17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV ER1780U is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications
ER1780U
17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications ER1780U
CyberTouch 17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV ER1780U is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

CyberTouch

17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV

ER1780U is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER1780U
Product Name 17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen - TP02106W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
Control Panel - 762-6302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details