Visual Sound, Inc. Portable Self-Powered 15", Two-Way, Bass-Reflex Loudspeaker System EON 315

Description
JBL Professional The EON315 is a 15-inch, two-way, powered, portable speaker system. It is a complete self contained sound reinforcement system, capable of full-bandwidth reproduction at high levels with the added benefit of a microphone pre-amp enabling the direct connection of a dynamic microphone. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and system EQ functionality.
Description
JBL Professional The EON315 is a 15-inch, two-way, powered, portable speaker system. It is a complete self contained sound reinforcement system, capable of full-bandwidth reproduction at high levels with the added benefit of a microphone pre-amp enabling the direct connection of a dynamic microphone. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and system EQ functionality.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Portable Self-Powered 15", Two-Way, Bass-Reflex Loudspeaker System
EON 315
Portable Self-Powered 15", Two-Way, Bass-Reflex Loudspeaker System EON 315
JBL Professional The EON315 is a 15-inch, two-way, powered, portable speaker system. It is a complete self contained sound reinforcement system, capable of full-bandwidth reproduction at high levels with the added benefit of a microphone pre-amp enabling the direct connection of a dynamic microphone. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and system EQ functionality.

JBL Professional

The EON315 is a 15-inch, two-way, powered, portable speaker system. It is a complete self contained sound reinforcement system, capable of full-bandwidth reproduction at high levels with the added benefit of a microphone pre-amp enabling the direct connection of a dynamic microphone. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and system EQ functionality.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EON 315
Product Name Portable Self-Powered 15", Two-Way, Bass-Reflex Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
CF-70 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details