Visual Sound, Inc. CyberTouch EMT8532 is a 85" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches. EMT8532

Description
CyberTouch CyberTouch EMT8532 is a 85" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch CyberTouch EMT8532 is a 85" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch EMT8532 is a 85
Broomall, PA, USA
CyberTouch EMT8532 is a 85" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches.
EMT8532
CyberTouch EMT8532 is a 85" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches. EMT8532
CyberTouch CyberTouch EMT8532 is a 85" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch

CyberTouch EMT8532 is a 85" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number EMT8532
Product Name CyberTouch EMT8532 is a 85" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches.
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details